Gelest, Inc. 3-AMINOPROPYLTRIETHOXYSILANE, 99+% (Low fluorescence grade) SIA0610.1

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen Monoamine Functional Trialkoxy Silane Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials. 3-Aminopropyltrietho xysilane, 3-Triethoxysilylprop ylamine, APTES, AMEO, GAPS, A-1100, γ-Aminopropyltrietho xysilane Low fluorescence grade for high throughput screening Packaged in a fluoropolymer bottle Viscosity: 1.6 cSt ΔHvap: 11.8 kcal/mol Treated surface contact angle, water: 59° γc of treated surfaces: 37.5 mN/m Specific wetting surface: 353 m2/g Vapor pressure, 100 °C: 10 mm Widely used primary amine coupling agent for phenolic, epoxy, polyamide, and polycarbonate resins Used in microparticle surface modification Effects immobilization of enzymes Used to bind Cu(salicylaldimine) to silica Base silane in SIVATE A610 and SIVATE E610 Standard grade available as SIA0610.0
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen Monoamine Functional Trialkoxy Silane Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials. 3-Aminopropyltrietho xysilane, 3-Triethoxysilylprop ylamine, APTES, AMEO, GAPS, A-1100, γ-Aminopropyltrietho xysilane Low fluorescence grade for high throughput screening Packaged in a fluoropolymer bottle Viscosity: 1.6 cSt ΔHvap: 11.8 kcal/mol Treated surface contact angle, water: 59° γc of treated surfaces: 37.5 mN/m Specific wetting surface: 353 m2/g Vapor pressure, 100 °C: 10 mm Widely used primary amine coupling agent for phenolic, epoxy, polyamide, and polycarbonate resins Used in microparticle surface modification Effects immobilization of enzymes Used to bind Cu(salicylaldimine) to silica Base silane in SIVATE A610 and SIVATE E610 Standard grade available as SIA0610.0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-AMINOPROPYLTRIETHOXYSILANE, 99+% (Low fluorescence grade) - SIA0610.1 - Gelest, Inc.
Morrisville, PA, United States
3-AMINOPROPYLTRIETHOXYSILANE, 99+% (Low fluorescence grade)
SIA0610.1
3-AMINOPROPYLTRIETHOXYSILANE, 99+% (Low fluorescence grade) SIA0610.1
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen Monoamine Functional Trialkoxy Silane Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials. 3-Aminopropyltrietho xysilane, 3-Triethoxysilylprop ylamine, APTES, AMEO, GAPS, A-1100, γ-Aminopropyltrietho xysilane Low fluorescence grade for high throughput screening Packaged in a fluoropolymer bottle Viscosity: 1.6 cSt ΔHvap: 11.8 kcal/mol Treated surface contact angle, water: 59° γc of treated surfaces: 37.5 mN/m Specific wetting surface: 353 m2/g Vapor pressure, 100 °C: 10 mm Widely used primary amine coupling agent for phenolic, epoxy, polyamide, and polycarbonate resins Used in microparticle surface modification Effects immobilization of enzymes Used to bind Cu(salicylaldimine) to silica Base silane in SIVATE A610 and SIVATE E610 Standard grade available as SIA0610.0

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Safety
  • Packaging Under Nitrogen
    Monoamine Functional Trialkoxy Silane
    Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials.
    3-Aminopropyltriethoxysilane, 3-Triethoxysilylpropylamine, APTES, AMEO, GAPS, A-1100, γ-Aminopropyltriethoxysilane
  • Low fluorescence grade for high throughput screening
  • Packaged in a fluoropolymer bottle
  • Viscosity: 1.6 cSt
  • ΔHvap: 11.8 kcal/mol
  • Treated surface contact angle, water: 59°
  • γc of treated surfaces: 37.5 mN/m
  • Specific wetting surface: 353 m2/g
  • Vapor pressure, 100 °C: 10 mm
  • Widely used primary amine coupling agent for phenolic, epoxy, polyamide, and polycarbonate resins
  • Used in microparticle surface modification
  • Effects immobilization of enzymes
  • Used to bind Cu(salicylaldimine) to silica
  • Base silane in SIVATE A610 and SIVATE E610
  • Standard grade available as SIA0610.0
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIA0610.1
Product Name 3-AMINOPROPYLTRIETHOXYSILANE, 99+% (Low fluorescence grade)
Chemical Formula C 9 H 2 3 NO 3 Si
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238898 - Hamilton Company
Specs
Type Other; Buffer
State of Matter Liquids
Volume 262 gallons (990 liters)
View Details
1,4-BIS(TRIETHOXYSILYL)BENZENE - SIB1816.6 - Gelest, Inc.
Specs
Chemical Formula C 1 8 H 3 4 O 6 Si 2
CAS Number 2615-18-1
Purity 97 %
View Details
Gold Chloride 0.2% Aqueous - s202 - Poly Scientific
Specs
Salts All Inorganic Salts
Chemical Name Gold Chloride 0.2% Aqueous
State of Matter Liquids
View Details
Sodium Phosphate Monobasic Anhydrous USP Granular - 2761 - Jost Chemical USA
Specs
Chemical Name Sodium Phosphate Monobasic Anhydrous USP Granular
Chemical Formula NaH2PO4
CAS Number 7558-80-7
View Details