Gelest, Inc. p-AMINOPHENYLTRIMETHOXYSILANE, 90% SIA0599.1

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Coupler for silica-poly(phenylen eterephthalamide) composite films.1 Together with phenyltrimethoxysila ne, SIP6822.0, can be used to increase the dispersibility of mesoporous silica.2 Reference 1. Mark, J. et al. J. Mater. Chem. 1997, 7, 259. 2. Banet, P. et al. Langmuir 2008, 24, 9030. Safety Packaging Under Nitrogen Monoamino Functional Trialkoxy Silane Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials. Arylsilane Cross-Coupling Agent The cross-coupling reaction is a highly useful methodology for the formation of carbon-carbon bonds. It involves two reagents, with one typically being a suitable organometallic reagent - the nucleophile - and the other a suitable organic substrate, normally an unsaturated halide, tosylate or similar - the electrophile. p-Aminophenyltrimeth oxysilane; 4-(Trimethoxysilyl)a niline; 4-(Trimethoxysilyl)b enzenamine Primary amine coupling agent for silica-poly(phenylen eterephthalamide) composite films Used with phenyltrimethoxysila ne, SIP6822.0 , to increase the dispersibility of mesoporous silica Contains other isomers Coupler for silica-poly(phenylen eterephthalamide) composite films Couples without fluoride in aqueous medium Used in microparticle surface modification Determined by TGA a 25% weight loss of dried hydrolysates at 485 °C Extensive review of silicon based cross-coupling agents: Denmark, S. E. et al. "Organic Reactions, Volume 75" Denmark, S. E. ed., John Wiley and Sons, 233, 2011
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Coupler for silica-poly(phenylen eterephthalamide) composite films.1 Together with phenyltrimethoxysila ne, SIP6822.0, can be used to increase the dispersibility of mesoporous silica.2 Reference 1. Mark, J. et al. J. Mater. Chem. 1997, 7, 259. 2. Banet, P. et al. Langmuir 2008, 24, 9030. Safety Packaging Under Nitrogen Monoamino Functional Trialkoxy Silane Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials. Arylsilane Cross-Coupling Agent The cross-coupling reaction is a highly useful methodology for the formation of carbon-carbon bonds. It involves two reagents, with one typically being a suitable organometallic reagent - the nucleophile - and the other a suitable organic substrate, normally an unsaturated halide, tosylate or similar - the electrophile. p-Aminophenyltrimeth oxysilane; 4-(Trimethoxysilyl)a niline; 4-(Trimethoxysilyl)b enzenamine Primary amine coupling agent for silica-poly(phenylen eterephthalamide) composite films Used with phenyltrimethoxysila ne, SIP6822.0 , to increase the dispersibility of mesoporous silica Contains other isomers Coupler for silica-poly(phenylen eterephthalamide) composite films Couples without fluoride in aqueous medium Used in microparticle surface modification Determined by TGA a 25% weight loss of dried hydrolysates at 485 °C Extensive review of silicon based cross-coupling agents: Denmark, S. E. et al. "Organic Reactions, Volume 75" Denmark, S. E. ed., John Wiley and Sons, 233, 2011
Datasheet

Suppliers

Company
Product
Description
Supplier Links
p-AMINOPHENYLTRIMETHOXYSILANE, 90% - SIA0599.1 - Gelest, Inc.
Morrisville, PA, United States
p-AMINOPHENYLTRIMETHOXYSILANE, 90%
SIA0599.1
p-AMINOPHENYLTRIMETHOXYSILANE, 90% SIA0599.1
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Coupler for silica-poly(phenylen eterephthalamide) composite films.1 Together with phenyltrimethoxysila ne, SIP6822.0, can be used to increase the dispersibility of mesoporous silica.2 Reference 1. Mark, J. et al. J. Mater. Chem. 1997, 7, 259. 2. Banet, P. et al. Langmuir 2008, 24, 9030. Safety Packaging Under Nitrogen Monoamino Functional Trialkoxy Silane Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials. Arylsilane Cross-Coupling Agent The cross-coupling reaction is a highly useful methodology for the formation of carbon-carbon bonds. It involves two reagents, with one typically being a suitable organometallic reagent - the nucleophile - and the other a suitable organic substrate, normally an unsaturated halide, tosylate or similar - the electrophile. p-Aminophenyltrimeth oxysilane; 4-(Trimethoxysilyl)a niline; 4-(Trimethoxysilyl)b enzenamine Primary amine coupling agent for silica-poly(phenylen eterephthalamide) composite films Used with phenyltrimethoxysila ne, SIP6822.0 , to increase the dispersibility of mesoporous silica Contains other isomers Coupler for silica-poly(phenylen eterephthalamide) composite films Couples without fluoride in aqueous medium Used in microparticle surface modification Determined by TGA a 25% weight loss of dried hydrolysates at 485 °C Extensive review of silicon based cross-coupling agents: Denmark, S. E. et al. "Organic Reactions, Volume 75" Denmark, S. E. ed., John Wiley and Sons, 233, 2011

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Application
    Coupler for silica-poly(phenyleneterephthalamide) composite films.1 Together with phenyltrimethoxysilane, SIP6822.0, can be used to increase the dispersibility of mesoporous silica.2
    Reference
    1. Mark, J. et al. J. Mater. Chem. 1997, 7, 259. 2. Banet, P. et al. Langmuir 2008, 24, 9030.
    Safety
  • Packaging Under Nitrogen
    Monoamino Functional Trialkoxy Silane
    Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials.
    Arylsilane Cross-Coupling Agent
    The cross-coupling reaction is a highly useful methodology for the formation of carbon-carbon bonds. It involves two reagents, with one typically being a suitable organometallic reagent - the nucleophile - and the other a suitable organic substrate, normally an unsaturated halide, tosylate or similar - the electrophile.
    p-Aminophenyltrimethoxysilane; 4-(Trimethoxysilyl)aniline; 4-(Trimethoxysilyl)benzenamine
  • Primary amine coupling agent for silica-poly(phenyleneterephthalamide) composite films
  • Used with phenyltrimethoxysilane, SIP6822.0 , to increase the dispersibility of mesoporous silica
  • Contains other isomers
  • Coupler for silica-poly(phenyleneterephthalamide) composite films
  • Couples without fluoride in aqueous medium
  • Used in microparticle surface modification
  • Determined by TGA a 25% weight loss of dried hydrolysates at 485 °C
  • Extensive review of silicon based cross-coupling agents: Denmark, S. E. et al. "Organic Reactions, Volume 75" Denmark, S. E. ed., John Wiley and Sons, 233, 2011
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIA0599.1
Product Name p-AMINOPHENYLTRIMETHOXYSILANE, 90%
Chemical Formula C 9 H 1 5 NO 3 Si
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 7.00 - 238918 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Dihydrogen Phosphate, di-Potassium Phosphate
Chemical Formula KH2PO4, K2HPO4
View Details
HfO2 99.9% 1.5-3.5mm 1kg - 0712921-01000G - HfO2 99.9% 1.5-3.5mm 1kg - 0712921-01000G - Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

Purity 99.9 %
View Details
2 suppliers