Gelest, Inc. TRIPHENYLBORANE, 95% OMBO078

Description
Additional Properties Hydrolytic Sensitivity 4: no reaction with water under neutral conditions Safety Hazard Info oral rat, LD50: 196 mg/kg Packaging Under Nitrogen
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 4: no reaction with water under neutral conditions Safety Hazard Info oral rat, LD50: 196 mg/kg Packaging Under Nitrogen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIPHENYLBORANE, 95% - OMBO078 - Gelest, Inc.
Morrisville, PA, United States
TRIPHENYLBORANE, 95%
OMBO078
TRIPHENYLBORANE, 95% OMBO078
Additional Properties Hydrolytic Sensitivity 4: no reaction with water under neutral conditions Safety Hazard Info oral rat, LD50: 196 mg/kg Packaging Under Nitrogen

Additional Properties


  • Hydrolytic Sensitivity 4: no reaction with water under neutral conditions
    Safety
  • Hazard Info oral rat, LD50: 196 mg/kg
  • Packaging Under Nitrogen
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Organic Chemicals
Product Number OMBO078
Product Name TRIPHENYLBORANE, 95%
Chemical Formula C 1 8 H 1 5 B
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
R-Flecainide - 10250 - Medical Isotopes, Inc.
Medical Isotopes, Inc.
Specs
Chemical Formula C 17 H 20 F 6 N 2 O 3
CAS Number 99495-90-6
View Details