Mitsubishi Electric Automation, Inc. CNC Controller M70V

Description
Vernon Hills, Illinois, July 10, 2013 - As an innovator of factory automation technology, Mitsubishi Electric Automation, Inc., continues to meet market demand for higher production output rates with the introduction of the M70V Series computer numerical controllers (CNC). The M70V Series, part of the new M7V Series CNC platform, offers increased processing speed (up to 33.7K blocks per minute) for faster cycle times and greater production output. In addition to rapid processing speed, key advances of the M70V Series CNC include: • Increased PLC program capacity to a maximum 128K steps • Increased part program memory up to 2MB • The option of a vertical or horizontal operator station • A vertical keyboard The multi-axis M70V Series CNC is designed for standard production machining. It offers high-level CNC functionality in a cost-competitive, compact unit. This versatile model is highly accurate and easy to operate. The M7V Series CNC platform also includes two other multi-axis models, both of which support top-level manufacturing. The M700VS is a stand-alone, compact, integrated controller with a built-in display screen for HMI functions, while the M700VW model operates on a Windows® platform for PC-based control. Both models feature a high-speed servo network. They each include a menu customization function, pop-up screens and a guidance function. All models within the M7V Series CNC platform are well suited for a wide range of applications, including lathes, turning centers, screw machines, grinders, milling machines, boring machines and machining centers. Additional information about the M7V family of computer numerical controllers, including the new M70V, is available at www.MEAU.com.
Description
Vernon Hills, Illinois, July 10, 2013 - As an innovator of factory automation technology, Mitsubishi Electric Automation, Inc., continues to meet market demand for higher production output rates with the introduction of the M70V Series computer numerical controllers (CNC). The M70V Series, part of the new M7V Series CNC platform, offers increased processing speed (up to 33.7K blocks per minute) for faster cycle times and greater production output. In addition to rapid processing speed, key advances of the M70V Series CNC include: • Increased PLC program capacity to a maximum 128K steps • Increased part program memory up to 2MB • The option of a vertical or horizontal operator station • A vertical keyboard The multi-axis M70V Series CNC is designed for standard production machining. It offers high-level CNC functionality in a cost-competitive, compact unit. This versatile model is highly accurate and easy to operate. The M7V Series CNC platform also includes two other multi-axis models, both of which support top-level manufacturing. The M700VS is a stand-alone, compact, integrated controller with a built-in display screen for HMI functions, while the M700VW model operates on a Windows® platform for PC-based control. Both models feature a high-speed servo network. They each include a menu customization function, pop-up screens and a guidance function. All models within the M7V Series CNC platform are well suited for a wide range of applications, including lathes, turning centers, screw machines, grinders, milling machines, boring machines and machining centers. Additional information about the M7V family of computer numerical controllers, including the new M70V, is available at www.MEAU.com.

Suppliers

Company
Product
Description
Supplier Links
CNC Controller - M70V - Mitsubishi Electric Automation, Inc.
Vernon Hills, IL, USA
CNC Controller
M70V
CNC Controller M70V
Vernon Hills, Illinois, July 10, 2013 - As an innovator of factory automation technology, Mitsubishi Electric Automation, Inc., continues to meet market demand for higher production output rates with the introduction of the M70V Series computer numerical controllers (CNC). The M70V Series, part of the new M7V Series CNC platform, offers increased processing speed (up to 33.7K blocks per minute) for faster cycle times and greater production output. In addition to rapid processing speed, key advances of the M70V Series CNC include: • Increased PLC program capacity to a maximum 128K steps • Increased part program memory up to 2MB • The option of a vertical or horizontal operator station • A vertical keyboard The multi-axis M70V Series CNC is designed for standard production machining. It offers high-level CNC functionality in a cost-competitive, compact unit. This versatile model is highly accurate and easy to operate. The M7V Series CNC platform also includes two other multi-axis models, both of which support top-level manufacturing. The M700VS is a stand-alone, compact, integrated controller with a built-in display screen for HMI functions, while the M700VW model operates on a Windows® platform for PC-based control. Both models feature a high-speed servo network. They each include a menu customization function, pop-up screens and a guidance function. All models within the M7V Series CNC platform are well suited for a wide range of applications, including lathes, turning centers, screw machines, grinders, milling machines, boring machines and machining centers. Additional information about the M7V family of computer numerical controllers, including the new M70V, is available at www.MEAU.com.

Vernon Hills, Illinois, July 10, 2013 - As an innovator of factory automation technology, Mitsubishi Electric Automation, Inc., continues to meet market demand for higher production output rates with the introduction of the M70V Series computer numerical controllers (CNC). The M70V Series, part of the new M7V Series CNC platform, offers increased processing speed (up to 33.7K blocks per minute) for faster cycle times and greater production output.

In addition to rapid processing speed, key advances of the M70V Series CNC include:
• Increased PLC program capacity to a maximum 128K steps
• Increased part program memory up to 2MB
• The option of a vertical or horizontal operator station
• A vertical keyboard
The multi-axis M70V Series CNC is designed for standard production machining. It offers high-level CNC functionality in a cost-competitive, compact unit. This versatile model is highly accurate and easy to operate.
The M7V Series CNC platform also includes two other multi-axis models, both of which support top-level manufacturing. The M700VS is a stand-alone, compact, integrated controller with a built-in display screen for HMI functions, while the M700VW model operates on a Windows® platform for PC-based control. Both models feature a high-speed servo network. They each include a menu customization function, pop-up screens and a guidance function.
All models within the M7V Series CNC platform are well suited for a wide range of applications, including lathes, turning centers, screw machines, grinders, milling machines, boring machines and machining centers. Additional information about the M7V family of computer numerical controllers, including the new M70V, is available at www.MEAU.com.

Supplier's Site

Technical Specifications

  Mitsubishi Electric Automation, Inc.
Product Category CNC Controllers
Product Number M70V
Product Name CNC Controller
Applications Lathes and Turning Centers; Complete Machine Retrofit
Unlock Full Specs
to access all available technical data

Similar Products

CNC System - M700V - Mitsubishi Electric Automation, Inc.
Mitsubishi Electric Automation, Inc.
Specs
Applications Lathes and Turning Centers; Complete Machine Retrofit
Number of Axes 1 Axis; 2 Axes; 3 Axes; 4 Axes; 5 Axes; 6+ Axes
Motor Servo
View Details
Messer-MG Systems and Welding, Inc.
Specs
Applications Torch Table; Welding
Number of Axes 6+ Axes
Configuration Pendant; Pedestal; Integral Display; Touch Screen
View Details
CNC Controls - TNC 620 - DR. JOHANNES HEIDENHAIN GmbH
DR. JOHANNES HEIDENHAIN GmbH
Specs
Applications Horizontal Mills; Vertical Mills; Lathes and Turning Centers
Number of Axes 6+ Axes
Configuration Rack Mount
View Details