Gelest, Inc. COBALT TRICARBONYL NITROSYL INCO032

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Employed in CVD of cobalt, cobalt silicide.1 Hydrosilylation catalyst for carbonyls.2 In combination with Fe(CO)5 forms spherical Fe/Co particles.3 Reagent for mediated epitaxy of cobalt.4 Reference 1. Ivanova, A. et al. J. Electrochem. Soc. 1999, 146, 2139. 2. Chatani, N. et al. Chem. Lett. 2000, 14. 3. Morita, H. et al. J. Photochem. Photobiol., A 2009, 206, 205. 4. Kaloyeros, A. et al. U.S. Patent 6,346,477, 2001. Safety Packaging Under Nitrogen ALD Material Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber. Cobalt tricarbonyl nitrosyl; Dicobalt octacarbonyl Red-brown liquid Ionization energy: 8.3 eV Vapor pressure, 20 °C" 100 mm Specific gravity: 1.47 In combination with SiH4 forms CoSi by CVD Catalyst for conversion of olefins, alkynes and CO to cyclopentenones Reagent for mediated epitaxy cobalt Deposition of cobalt for magnetic thin films In combination with Fe(CO)5 forms spherical Fe/Co particles Forming electrical contacts on transistor source/drain and gate regions Optimize processing Co epitaxy growth in integrated silicide circuits
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Employed in CVD of cobalt, cobalt silicide.1 Hydrosilylation catalyst for carbonyls.2 In combination with Fe(CO)5 forms spherical Fe/Co particles.3 Reagent for mediated epitaxy of cobalt.4 Reference 1. Ivanova, A. et al. J. Electrochem. Soc. 1999, 146, 2139. 2. Chatani, N. et al. Chem. Lett. 2000, 14. 3. Morita, H. et al. J. Photochem. Photobiol., A 2009, 206, 205. 4. Kaloyeros, A. et al. U.S. Patent 6,346,477, 2001. Safety Packaging Under Nitrogen ALD Material Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber. Cobalt tricarbonyl nitrosyl; Dicobalt octacarbonyl Red-brown liquid Ionization energy: 8.3 eV Vapor pressure, 20 °C" 100 mm Specific gravity: 1.47 In combination with SiH4 forms CoSi by CVD Catalyst for conversion of olefins, alkynes and CO to cyclopentenones Reagent for mediated epitaxy cobalt Deposition of cobalt for magnetic thin films In combination with Fe(CO)5 forms spherical Fe/Co particles Forming electrical contacts on transistor source/drain and gate regions Optimize processing Co epitaxy growth in integrated silicide circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COBALT TRICARBONYL NITROSYL - INCO032 - Gelest, Inc.
Morrisville, PA, United States
COBALT TRICARBONYL NITROSYL
INCO032
COBALT TRICARBONYL NITROSYL INCO032
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Employed in CVD of cobalt, cobalt silicide.1 Hydrosilylation catalyst for carbonyls.2 In combination with Fe(CO)5 forms spherical Fe/Co particles.3 Reagent for mediated epitaxy of cobalt.4 Reference 1. Ivanova, A. et al. J. Electrochem. Soc. 1999, 146, 2139. 2. Chatani, N. et al. Chem. Lett. 2000, 14. 3. Morita, H. et al. J. Photochem. Photobiol., A 2009, 206, 205. 4. Kaloyeros, A. et al. U.S. Patent 6,346,477, 2001. Safety Packaging Under Nitrogen ALD Material Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber. Cobalt tricarbonyl nitrosyl; Dicobalt octacarbonyl Red-brown liquid Ionization energy: 8.3 eV Vapor pressure, 20 °C" 100 mm Specific gravity: 1.47 In combination with SiH4 forms CoSi by CVD Catalyst for conversion of olefins, alkynes and CO to cyclopentenones Reagent for mediated epitaxy cobalt Deposition of cobalt for magnetic thin films In combination with Fe(CO)5 forms spherical Fe/Co particles Forming electrical contacts on transistor source/drain and gate regions Optimize processing Co epitaxy growth in integrated silicide circuits

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Application
    Employed in CVD of cobalt, cobalt silicide.1 Hydrosilylation catalyst for carbonyls.2 In combination with Fe(CO)5 forms spherical Fe/Co particles.3 Reagent for mediated epitaxy of cobalt.4
    Reference
    1. Ivanova, A. et al. J. Electrochem. Soc. 1999, 146, 2139. 2. Chatani, N. et al. Chem. Lett. 2000, 14. 3. Morita, H. et al. J. Photochem. Photobiol., A 2009, 206, 205. 4. Kaloyeros, A. et al. U.S. Patent 6,346,477, 2001.
    Safety
  • Packaging Under Nitrogen
    ALD Material
    Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber.
    Cobalt tricarbonyl nitrosyl; Dicobalt octacarbonyl
  • Red-brown liquid
  • Ionization energy: 8.3 eV
  • Vapor pressure, 20 °C" 100 mm
  • Specific gravity: 1.47
  • In combination with SiH4 forms CoSi by CVD
  • Catalyst for conversion of olefins, alkynes and CO to cyclopentenones
  • Reagent for mediated epitaxy cobalt
  • Deposition of cobalt for magnetic thin films
  • In combination with Fe(CO)5 forms spherical Fe/Co particles
  • Forming electrical contacts on transistor source/drain and gate regions
  • Optimize processing Co epitaxy growth in integrated silicide circuits
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Organic Chemicals
Product Number INCO032
Product Name COBALT TRICARBONYL NITROSYL
Chemical Formula C 3 CoNO 4
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
TELLURIUM(IV) ETHOXIDE, 85% - AKT819 - Gelest, Inc.
Specs
Chemical Formula C 8 H 2 0 O 4 Te
CAS Number 2017-01-8
Boiling Point 190 to 194 F (88 to 90 C)
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details