Gelest, Inc. HM 4100 ANTIMICROBIAL HM4100

Description
Safety Packaging Under Nitrogen BIOSAFE® Quaternary Siloxane Powder BIOSAFE® Antimicrobial is a non-leaching silicon-based antimicrobial that imparts bacteriostatic, fungistatic, and algistatic properties to coatings and resins for manufactured goods. 3-(Trihydroxysilyl)p ropyldimethyloctadec yl ammonium chloride; Octadecyldimethyl(3- trihydroxysilylpropy l)ammonium chloride, 84% active condensed; Silsesquioxanes, 3-(dimethyloctadecyl ammonio)propyl, hydroxy-terminated, chlorides EPA Registration Number: 83019-1 FDA Approved for Food Contact NSF 51 approved No VOCs Used in resin blending, compounding, and coatings Microbiostatic agent that protects articles from deterioration and discoloration Leach resistant Active against forms of fungi, algae, and bacteria High antimicrobial performance in ISO and ASTM testing Does not promote development of resistant microorganisms Recommended process temperature: <170 °C Typical use concentrations of 0.25-0.5 wt% active relative to the substrate being treated Incompatible with anionic surfactants Resin Compatibility TPU - Thermoplastic Polyurethane Urethane Foam Polyether bock amide (PEBAX®) Silicone (not post-cured) Polyamide 6 (PA6 or nylon 6) Acrylic (cast and thermoplastic) Acrylic Adhesives Spun Fiber Fiberglass Gel Coat
Datasheet
Description
Safety Packaging Under Nitrogen BIOSAFE® Quaternary Siloxane Powder BIOSAFE® Antimicrobial is a non-leaching silicon-based antimicrobial that imparts bacteriostatic, fungistatic, and algistatic properties to coatings and resins for manufactured goods. 3-(Trihydroxysilyl)p ropyldimethyloctadec yl ammonium chloride; Octadecyldimethyl(3- trihydroxysilylpropy l)ammonium chloride, 84% active condensed; Silsesquioxanes, 3-(dimethyloctadecyl ammonio)propyl, hydroxy-terminated, chlorides EPA Registration Number: 83019-1 FDA Approved for Food Contact NSF 51 approved No VOCs Used in resin blending, compounding, and coatings Microbiostatic agent that protects articles from deterioration and discoloration Leach resistant Active against forms of fungi, algae, and bacteria High antimicrobial performance in ISO and ASTM testing Does not promote development of resistant microorganisms Recommended process temperature: <170 °C Typical use concentrations of 0.25-0.5 wt% active relative to the substrate being treated Incompatible with anionic surfactants Resin Compatibility TPU - Thermoplastic Polyurethane Urethane Foam Polyether bock amide (PEBAX®) Silicone (not post-cured) Polyamide 6 (PA6 or nylon 6) Acrylic (cast and thermoplastic) Acrylic Adhesives Spun Fiber Fiberglass Gel Coat
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HM 4100 ANTIMICROBIAL - HM4100 - Gelest, Inc.
Morrisville, PA, United States
HM 4100 ANTIMICROBIAL
HM4100
HM 4100 ANTIMICROBIAL HM4100
Safety Packaging Under Nitrogen BIOSAFE® Quaternary Siloxane Powder BIOSAFE® Antimicrobial is a non-leaching silicon-based antimicrobial that imparts bacteriostatic, fungistatic, and algistatic properties to coatings and resins for manufactured goods. 3-(Trihydroxysilyl)p ropyldimethyloctadec yl ammonium chloride; Octadecyldimethyl(3- trihydroxysilylpropy l)ammonium chloride, 84% active condensed; Silsesquioxanes, 3-(dimethyloctadecyl ammonio)propyl, hydroxy-terminated, chlorides EPA Registration Number: 83019-1 FDA Approved for Food Contact NSF 51 approved No VOCs Used in resin blending, compounding, and coatings Microbiostatic agent that protects articles from deterioration and discoloration Leach resistant Active against forms of fungi, algae, and bacteria High antimicrobial performance in ISO and ASTM testing Does not promote development of resistant microorganisms Recommended process temperature: <170 °C Typical use concentrations of 0.25-0.5 wt% active relative to the substrate being treated Incompatible with anionic surfactants Resin Compatibility TPU - Thermoplastic Polyurethane Urethane Foam Polyether bock amide (PEBAX®) Silicone (not post-cured) Polyamide 6 (PA6 or nylon 6) Acrylic (cast and thermoplastic) Acrylic Adhesives Spun Fiber Fiberglass Gel Coat

Safety


  • Packaging Under Nitrogen
    BIOSAFE® Quaternary Siloxane Powder
    BIOSAFE® Antimicrobial is a non-leaching silicon-based antimicrobial that imparts bacteriostatic, fungistatic, and algistatic properties to coatings and resins for manufactured goods.
    3-(Trihydroxysilyl)propyldimethyloctadecyl ammonium chloride; Octadecyldimethyl(3-trihydroxysilylpropyl)ammonium chloride, 84% active condensed; Silsesquioxanes, 3-(dimethyloctadecylammonio)propyl, hydroxy-terminated, chlorides
  • EPA Registration Number: 83019-1
  • FDA Approved for Food Contact
  • NSF 51 approved
  • No VOCs
  • Used in resin blending, compounding, and coatings
  • Microbiostatic agent that protects articles from deterioration and discoloration
  • Leach resistant
  • Active against forms of fungi, algae, and bacteria
  • High antimicrobial performance in ISO and ASTM testing
  • Does not promote development of resistant microorganisms
  • Recommended process temperature: <170 °C
  • Typical use concentrations of 0.25-0.5 wt% active relative to the substrate being treated
  • Incompatible with anionic surfactants
    Resin Compatibility
  • TPU - Thermoplastic Polyurethane
  • Urethane Foam
  • Polyether bock amide (PEBAX®)
  • Silicone (not post-cured)
  • Polyamide 6 (PA6 or nylon 6)
  • Acrylic (cast and thermoplastic)
  • Acrylic Adhesives
  • Spun Fiber
  • Fiberglass Gel Coat
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number HM4100
Product Name HM 4100 ANTIMICROBIAL
CAS Number 199111-50-7
Unlock Full Specs
to access all available technical data

Similar Products

ORP buffer +475 mV, 500 ml - 238227 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
ACRYLOXYTRIISOPROPYLSILANE - SIA0315.0 - Gelest, Inc.
Specs
Chemical Formula C 1 2 H 2 4 O 2 Si
CAS Number 157859-20-6
Purity 95 %
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details
Old Bridge Chemicals, Inc.
Specs
Chemical Name Zinc Sulfate
Chemical Formula ZnSO4 in water
CAS Number 33-02-0
View Details