Gelest, Inc. Germane, 97% GEG5000

Description
Additional Properties Hydrolytic Sensitivity 10: reacts extremely rapidly with moisture and oxygen - may be pyrophoric - sealed system required Application Employed in epitaxial chemical vapor deposition of germanium thin films for solar devices and LEDs.1,2 Reference 1. DeBoer, W. et al. Appl. Phys. Lett. 1991, 58, 1286. 2. Kühne, H. et al. J. Mater. Res. 1993, 8, 131. Safety Hazard Info ivn mus, LD50: 56 mg/kg Packaging Under Nitrogen
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 10: reacts extremely rapidly with moisture and oxygen - may be pyrophoric - sealed system required Application Employed in epitaxial chemical vapor deposition of germanium thin films for solar devices and LEDs.1,2 Reference 1. DeBoer, W. et al. Appl. Phys. Lett. 1991, 58, 1286. 2. Kühne, H. et al. J. Mater. Res. 1993, 8, 131. Safety Hazard Info ivn mus, LD50: 56 mg/kg Packaging Under Nitrogen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Germane, 97% - GEG5000 - Gelest, Inc.
Morrisville, PA, United States
Germane, 97%
GEG5000
Germane, 97% GEG5000
Additional Properties Hydrolytic Sensitivity 10: reacts extremely rapidly with moisture and oxygen - may be pyrophoric - sealed system required Application Employed in epitaxial chemical vapor deposition of germanium thin films for solar devices and LEDs.1,2 Reference 1. DeBoer, W. et al. Appl. Phys. Lett. 1991, 58, 1286. 2. Kühne, H. et al. J. Mater. Res. 1993, 8, 131. Safety Hazard Info ivn mus, LD50: 56 mg/kg Packaging Under Nitrogen

Additional Properties


  • Hydrolytic Sensitivity 10: reacts extremely rapidly with moisture and oxygen - may be pyrophoric - sealed system required
    Application
    Employed in epitaxial chemical vapor deposition of germanium thin films for solar devices and LEDs.1,2
    Reference
    1. DeBoer, W. et al. Appl. Phys. Lett. 1991, 58, 1286. 2. Kühne, H. et al. J. Mater. Res. 1993, 8, 131.
    Safety
  • Hazard Info ivn mus, LD50: 56 mg/kg
  • Packaging Under Nitrogen
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number GEG5000
Product Name Germane, 97%
Type OrganoMetallics
Unlock Full Specs
to access all available technical data

Similar Products

ORP buffer +475 mV, 500 ml - 238227 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
Medical Isotopes, Inc.
View Details
Sodium Hydroxide 4% Aqueous (1 Normal) - s1921 - Poly Scientific
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide 4% Aqueous (1 Normal)
State of Matter Liquids
View Details
Old Bridge Chemicals, Inc.
Specs
Type Bio-Inorganic Compounds
Chemical Name Zinc Chloride
Chemical Formula ZnCl2 x H2O
View Details