AGC Chemicals Americas, Inc. Fluon® Granular Polymers

Description
Highly cost-effective materials, Fluon® PTFE (Polytetrafluoroethy lene) Resins are the most widely used fluoropolymers found in many areas of modern life. Resin properties keep insulation thickness to a minimum while tolerating a wider range of temperatures (-180 °C to 260 °C) than other insulators. Inert to almost all chemicals, PTFE resins also offer good resistance to most solvents. They are suitable for outdoor use with no detriment to properties from extended exposure to the elements. To accommodate an ever-growing range of end-use products, PTFE resins are available in different grades: Coagulated dispersions (CD): White, free-flowing powders made by coagulating dispersions of PTFE. Developed for paste extrusion into tapes, tubes, pipe liners and coated wires. Aqueous dispersions (AD): Small, negatively charged PTFE particles ranging from 0.25-0.28µm in mean diameter, depending on the grade, that impregnate substrates like fiberglass cloth and metals to impart PTFE properties. Dispersions may contain additional surfactants for stability and wetting properties. Granular powders: Fine powders that are molded by first pressing and heating, then shaped by being cut or whittled into sheets, rods or billets. Available in a range of particle sizes and properties. Used for applications requiring superior mechanical or electrical properties. They have been developed for paste extrusion into tapes, tubes, pipe liners, and coated wires AGC Inc., a world-leading manufacturer of glass, chemicals and other high-tech materials, announces that its Fluon® PTFE G grade manufactured using recycled fluorite as the raw material, has completed third-party verification based on UL2809 in November, 2025. UL 2809 is a standard that defines the methods by which third parties verify self-declared percentages of recycled materials used by entities, based on ISO 14021. This is the first time that UL 2809 verification has been completed for fluoropolymer PTFE resin worldwide. This grade, which is widely used in the semiconductor industry, is the first in the AGC product lineup to have the verification completed.
Request a Quote
Description
Highly cost-effective materials, Fluon® PTFE (Polytetrafluoroethy lene) Resins are the most widely used fluoropolymers found in many areas of modern life. Resin properties keep insulation thickness to a minimum while tolerating a wider range of temperatures (-180 °C to 260 °C) than other insulators. Inert to almost all chemicals, PTFE resins also offer good resistance to most solvents. They are suitable for outdoor use with no detriment to properties from extended exposure to the elements. To accommodate an ever-growing range of end-use products, PTFE resins are available in different grades: Coagulated dispersions (CD): White, free-flowing powders made by coagulating dispersions of PTFE. Developed for paste extrusion into tapes, tubes, pipe liners and coated wires. Aqueous dispersions (AD): Small, negatively charged PTFE particles ranging from 0.25-0.28µm in mean diameter, depending on the grade, that impregnate substrates like fiberglass cloth and metals to impart PTFE properties. Dispersions may contain additional surfactants for stability and wetting properties. Granular powders: Fine powders that are molded by first pressing and heating, then shaped by being cut or whittled into sheets, rods or billets. Available in a range of particle sizes and properties. Used for applications requiring superior mechanical or electrical properties. They have been developed for paste extrusion into tapes, tubes, pipe liners, and coated wires AGC Inc., a world-leading manufacturer of glass, chemicals and other high-tech materials, announces that its Fluon® PTFE G grade manufactured using recycled fluorite as the raw material, has completed third-party verification based on UL2809 in November, 2025. UL 2809 is a standard that defines the methods by which third parties verify self-declared percentages of recycled materials used by entities, based on ISO 14021. This is the first time that UL 2809 verification has been completed for fluoropolymer PTFE resin worldwide. This grade, which is widely used in the semiconductor industry, is the first in the AGC product lineup to have the verification completed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fluon® Granular Polymers -  - AGC Chemicals Americas, Inc.
Exton, PA, United States
Fluon® Granular Polymers
Fluon® Granular Polymers
Highly cost-effective materials, Fluon® PTFE (Polytetrafluoroethy lene) Resins are the most widely used fluoropolymers found in many areas of modern life. Resin properties keep insulation thickness to a minimum while tolerating a wider range of temperatures (-180 °C to 260 °C) than other insulators. Inert to almost all chemicals, PTFE resins also offer good resistance to most solvents. They are suitable for outdoor use with no detriment to properties from extended exposure to the elements. To accommodate an ever-growing range of end-use products, PTFE resins are available in different grades: Coagulated dispersions (CD): White, free-flowing powders made by coagulating dispersions of PTFE. Developed for paste extrusion into tapes, tubes, pipe liners and coated wires. Aqueous dispersions (AD): Small, negatively charged PTFE particles ranging from 0.25-0.28µm in mean diameter, depending on the grade, that impregnate substrates like fiberglass cloth and metals to impart PTFE properties. Dispersions may contain additional surfactants for stability and wetting properties. Granular powders: Fine powders that are molded by first pressing and heating, then shaped by being cut or whittled into sheets, rods or billets. Available in a range of particle sizes and properties. Used for applications requiring superior mechanical or electrical properties. They have been developed for paste extrusion into tapes, tubes, pipe liners, and coated wires AGC Inc., a world-leading manufacturer of glass, chemicals and other high-tech materials, announces that its Fluon® PTFE G grade manufactured using recycled fluorite as the raw material, has completed third-party verification based on UL2809 in November, 2025. UL 2809 is a standard that defines the methods by which third parties verify self-declared percentages of recycled materials used by entities, based on ISO 14021. This is the first time that UL 2809 verification has been completed for fluoropolymer PTFE resin worldwide. This grade, which is widely used in the semiconductor industry, is the first in the AGC product lineup to have the verification completed.

Highly cost-effective materials, Fluon® PTFE (Polytetrafluoroethylene) Resins are the most widely used fluoropolymers found in many areas of modern life. Resin properties keep insulation thickness to a minimum while tolerating a wider range of temperatures (-180 °C to 260 °C) than other insulators. Inert to almost all chemicals, PTFE resins also offer good resistance to most solvents. They are suitable for outdoor use with no detriment to properties from extended exposure to the elements.

To accommodate an ever-growing range of end-use products, PTFE resins are available in different grades:

  • Coagulated dispersions (CD): White, free-flowing powders made by coagulating dispersions of PTFE. Developed for paste extrusion into tapes, tubes, pipe liners and coated wires.
  • Aqueous dispersions (AD): Small, negatively charged PTFE particles ranging from 0.25-0.28µm in mean diameter, depending on the grade, that impregnate substrates like fiberglass cloth and metals to impart PTFE properties. Dispersions may contain additional surfactants for stability and wetting properties.
  • Granular powders: Fine powders that are molded by first pressing and heating, then shaped by being cut or whittled into sheets, rods or billets. Available in a range of particle sizes and properties. Used for applications requiring superior mechanical or electrical properties.
  • They have been developed for paste extrusion into tapes, tubes, pipe liners, and coated wires

AGC Inc., a world-leading manufacturer of glass, chemicals and other high-tech materials, announces that its Fluon® PTFE G grade manufactured using recycled fluorite as the raw material, has completed third-party verification based on UL2809 in November, 2025. UL 2809 is a standard that defines the methods by which third parties verify self-declared percentages of recycled materials used by entities, based on ISO 14021. This is the first time that UL 2809 verification has been completed for fluoropolymer PTFE resin worldwide. This grade, which is widely used in the semiconductor industry, is the first in the AGC product lineup to have the verification completed.

Supplier's Site

Technical Specifications

  AGC Chemicals Americas, Inc.
Product Category Polymers and Plastic Resins
Product Name Fluon® Granular Polymers
Type Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
Filler Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

Fluon AH-ETFE Melt Processable Compounds - AH-800 - AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Chemical System Fluoropolymer
Filler Unfilled
View Details
Fluon AH-ETFE Melt Processable Compounds - AH-700 - AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Chemical System Fluoropolymer
Filler Unfilled
View Details
Fluon® LM-ETFE LH Serie - LH-8000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Fluon+ ™ Melt Processable Compounds - FP-EF-103 - AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details