ENEA0375 -- ALLYLOXY(TRIETHYLENE OXIDE), METHYL ETHER, 95%
Gelest, Inc.
Allyloxy(triethylene oxide), methyl ether, 95%
ENEA0375
Description
Safety
Packaging Under Nitrogen Allyl, Methyl Terminated PEG (204.26 g/mol)
2,5,8,11-Tetraoxatet
radec-13-ene
Unsaturated and polymerizable PEGylation reagent
PEO, Allyl, Methyl termination utilized for protein modification
Potential reagent drug and therapeutic delivery
Description
Safety
Packaging Under Nitrogen Allyl, Methyl Terminated PEG (204.26 g/mol)
2,5,8,11-Tetraoxatet
radec-13-ene
Unsaturated and polymerizable PEGylation reagent
PEO, Allyl, Methyl termination utilized for protein modification
Potential reagent drug and therapeutic delivery
Datasheet
Suppliers
Allyloxy(triethylene oxide), methyl ether, 95%
ENEA0375
Safety
Packaging Under Nitrogen Allyl, Methyl Terminated PEG (204.26 g/mol)
2,5,8,11-Tetraoxatet
radec-13-ene
Unsaturated and polymerizable PEGylation reagent
PEO, Allyl, Methyl termination utilized for protein modification
Potential reagent drug and therapeutic delivery
Safety
- Packaging Under Nitrogen
Allyl, Methyl Terminated PEG (204.26 g/mol)
- 2,5,8,11-Tetraoxatetradec-13-ene
- Unsaturated and polymerizable PEGylation reagent
- PEO, Allyl, Methyl termination utilized for protein modification
- Potential reagent drug and therapeutic delivery
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Organic Chemicals |
|
Product Number
|
ENEA0375 |
|
Product Name
|
Allyloxy(triethylene oxide), methyl ether, 95% |
|
Chemical Formula
|
C 1 0 H 2 0 O 4
|
Unlock Full Specs
to access all available technical data
Similar Products
AGC Chemicals Americas, Inc.
Trigger
Solvent
Chemical Family
All Halogenated; All Ethers; Ethanol
Chemical Name
1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
Mitsui Chemicals America, Inc.
Trigger
Solvent
Chemical Name
DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter
Liquid / Solution
View Details
Chemical Formula
C 6 H 1 8 O 3 Si 3
CAS Number
541-05-9
Boiling Point
273 F (134 C)
View Details