AKT875 -- TITANIUM LACTATE, AMMONIUM SALT, 50% IN WATER
Gelest, Inc.
TITANIUM LACTATE, AMMONIUM SALT, 50% in water
AKT875
Description
Additional Properties
Hydrolytic Sensitivity 0: forms stable aqueous solutions Application Forms protective coatings on ink-jet printer heads.1 Intermediate for nanostructured titanium phosphate.2 Forms titania structures by biologically mediated assembly.3 Reference 1. Jpn. Kokai Tokkyo Koho 58 134,164, 1983 2. Cole, K. et al. Chem. Mater. 2006, 18, 4592. 3. Fang, Y. et al. Chem. Mater. 2009, 21, 5704. Safety
Hazard Info oral rat, LD50: >3,400 mg/kg
Packaging Under Nitrogen
Description
Additional Properties
Hydrolytic Sensitivity 0: forms stable aqueous solutions Application Forms protective coatings on ink-jet printer heads.1 Intermediate for nanostructured titanium phosphate.2 Forms titania structures by biologically mediated assembly.3 Reference 1. Jpn. Kokai Tokkyo Koho 58 134,164, 1983 2. Cole, K. et al. Chem. Mater. 2006, 18, 4592. 3. Fang, Y. et al. Chem. Mater. 2009, 21, 5704. Safety
Hazard Info oral rat, LD50: >3,400 mg/kg
Packaging Under Nitrogen
Datasheet
Suppliers
TITANIUM LACTATE, AMMONIUM SALT, 50% in water
AKT875
Additional Properties
Hydrolytic Sensitivity 0: forms stable aqueous solutions Application Forms protective coatings on ink-jet printer heads.1 Intermediate for nanostructured titanium phosphate.2 Forms titania structures by biologically mediated assembly.3 Reference 1. Jpn. Kokai Tokkyo Koho 58 134,164, 1983 2. Cole, K. et al. Chem. Mater. 2006, 18, 4592. 3. Fang, Y. et al. Chem. Mater. 2009, 21, 5704. Safety
Hazard Info oral rat, LD50: >3,400 mg/kg
Packaging Under Nitrogen
Additional Properties
- Hydrolytic Sensitivity 0: forms stable aqueous solutions
Application
Forms protective coatings on ink-jet printer heads.1 Intermediate for nanostructured titanium phosphate.2 Forms titania structures by biologically mediated assembly.3
Reference
1. Jpn. Kokai Tokkyo Koho 58 134,164, 1983 2. Cole, K. et al. Chem. Mater. 2006, 18, 4592. 3. Fang, Y. et al. Chem. Mater. 2009, 21, 5704.
Safety
- Hazard Info oral rat, LD50: >3,400 mg/kg
- Packaging Under Nitrogen
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Organic Chemicals |
|
Product Number
|
AKT875 |
|
Product Name
|
TITANIUM LACTATE, AMMONIUM SALT, 50% in water |
|
Chemical Formula
|
C 6 H 1 8 N 2 O 8 Ti
|
Unlock Full Specs
to access all available technical data
Similar Products
Mitsui Chemicals America, Inc.
Trigger
Solvent
Chemical Name
DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter
Liquid / Solution
View Details
AGC Chemicals Americas, Inc.
Trigger
Solvent
Chemical Family
All Alkenes; All Halogenated; All Ethers
Chemical Name
Trans-1,2 Dichloroethylene
View Details