AKT819 -- TELLURIUM(IV) ETHOXIDE, 85%
Gelest, Inc.
TELLURIUM(IV) ETHOXIDE, 85%
AKT819
Description
Additional Properties
Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Forms heat-mode erasable optical disk memory compositions.1 Reference 1. Kunugi, M. et al. Chem. Abstr. 107, 208962a; Jpn. Patent 62 125,550, 1987. Safety
Packaging Under Nitrogen
Description
Additional Properties
Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Forms heat-mode erasable optical disk memory compositions.1 Reference 1. Kunugi, M. et al. Chem. Abstr. 107, 208962a; Jpn. Patent 62 125,550, 1987. Safety
Packaging Under Nitrogen
Datasheet
Suppliers
TELLURIUM(IV) ETHOXIDE, 85%
AKT819
Additional Properties
Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Forms heat-mode erasable optical disk memory compositions.1 Reference 1. Kunugi, M. et al. Chem. Abstr. 107, 208962a; Jpn. Patent 62 125,550, 1987. Safety
Packaging Under Nitrogen
Additional Properties
- Hydrolytic Sensitivity 7: reacts slowly with moisture/water
Application
Forms heat-mode erasable optical disk memory compositions.1
Reference
1. Kunugi, M. et al. Chem. Abstr. 107, 208962a; Jpn. Patent 62 125,550, 1987.
Safety
- Packaging Under Nitrogen
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Organic Chemicals |
|
Product Number
|
AKT819 |
|
Product Name
|
TELLURIUM(IV) ETHOXIDE, 85% |
|
Chemical Formula
|
C 8 H 2 0 O 4 Te
|
Unlock Full Specs
to access all available technical data
Similar Products
AGC Chemicals Americas, Inc.
Trigger
Solvent
Chemical Family
All Alkenes; All Halogenated; All Ethers
Chemical Name
Trans-1,2 Dichloroethylene
View Details
Mitsui Chemicals America, Inc.
Trigger
Solvent
Chemical Name
DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter
Liquid / Solution
View Details
Chemical Formula
C 14 H 19 N 5 O 4
CAS Number
104227-87-4
View Details