Verbatim Corporation 97398

Description
500GB Titan XS™ SuperSpeed USB 3.0 Portable Hard Drive The Verbatim Titan XS™, the smallest portable hard drive in the industry, now joins forces with SuperSpeed USB 3.0 - the fastest connectivity in the industry! This rugged and sporty drive offers a shock-resistant rubber enclosure that protects against rough-and-tumble use. Also, the Titan XS™ SuperSpeed USB 3.0 drive features transfer speeds up to 10 times faster and is backwardly compatible with USB 2.0. The Titan XS™ USB 3.0 hard drive boasts Nero BackItUp & Burn software with full system backup and restore. Also included are Verbatim's Green Button energy-saving software and Formatter hard drive formatting software. As always, Verbatim stands behind the quality of its products with a 7-year limited warranty. Smallest portable hard drive in the industry SuperSpeed USB 3.0 increases transfer speed up to 10x faster than USB 2.0 Outfitted with a shock-resistant rubber casing Backwardly compatible with USB 2.0 ports Includes Nero BackItUp & Burn software Includes Verbatim's Green Button energy-saving software Green Button offers 3 sleep/suspend settings, saving power when the drive is not in use Features Verbatim's Formatter software, allowing users to easily format the drive to either FAT32 or HFS+, based on their own requirements. Backed by a 7-year limited warranty * Software compatible with Windows operating systems only
Description
500GB Titan XS™ SuperSpeed USB 3.0 Portable Hard Drive The Verbatim Titan XS™, the smallest portable hard drive in the industry, now joins forces with SuperSpeed USB 3.0 - the fastest connectivity in the industry! This rugged and sporty drive offers a shock-resistant rubber enclosure that protects against rough-and-tumble use. Also, the Titan XS™ SuperSpeed USB 3.0 drive features transfer speeds up to 10 times faster and is backwardly compatible with USB 2.0. The Titan XS™ USB 3.0 hard drive boasts Nero BackItUp & Burn software with full system backup and restore. Also included are Verbatim's Green Button energy-saving software and Formatter hard drive formatting software. As always, Verbatim stands behind the quality of its products with a 7-year limited warranty. Smallest portable hard drive in the industry SuperSpeed USB 3.0 increases transfer speed up to 10x faster than USB 2.0 Outfitted with a shock-resistant rubber casing Backwardly compatible with USB 2.0 ports Includes Nero BackItUp & Burn software Includes Verbatim's Green Button energy-saving software Green Button offers 3 sleep/suspend settings, saving power when the drive is not in use Features Verbatim's Formatter software, allowing users to easily format the drive to either FAT32 or HFS+, based on their own requirements. Backed by a 7-year limited warranty * Software compatible with Windows operating systems only

Suppliers

Company
Product
Description
Supplier Links
500GB Titan XS™ SuperSpeed USB 3.0 Portable Hard Drive The Verbatim Titan XS™, the smallest portable hard drive in the industry, now joins forces with SuperSpeed USB 3.0 - the fastest connectivity in the industry! This rugged and sporty drive offers a shock-resistant rubber enclosure that protects against rough-and-tumble use. Also, the Titan XS™ SuperSpeed USB 3.0 drive features transfer speeds up to 10 times faster and is backwardly compatible with USB 2.0. The Titan XS™ USB 3.0 hard drive boasts Nero BackItUp & Burn software with full system backup and restore. Also included are Verbatim's Green Button energy-saving software and Formatter hard drive formatting software. As always, Verbatim stands behind the quality of its products with a 7-year limited warranty. Smallest portable hard drive in the industry SuperSpeed USB 3.0 increases transfer speed up to 10x faster than USB 2.0 Outfitted with a shock-resistant rubber casing Backwardly compatible with USB 2.0 ports Includes Nero BackItUp & Burn software Includes Verbatim's Green Button energy-saving software Green Button offers 3 sleep/suspend settings, saving power when the drive is not in use Features Verbatim's Formatter software, allowing users to easily format the drive to either FAT32 or HFS+, based on their own requirements. Backed by a 7-year limited warranty * Software compatible with Windows operating systems only

500GB Titan XS™ SuperSpeed USB 3.0 Portable Hard Drive
The Verbatim Titan XS™, the smallest portable hard drive in the industry, now joins forces with SuperSpeed USB 3.0 - the fastest connectivity in the industry! This rugged and sporty drive offers a shock-resistant rubber enclosure that protects against rough-and-tumble use. Also, the Titan XS™ SuperSpeed USB 3.0 drive features transfer speeds up to 10 times faster and is backwardly compatible with USB 2.0. The Titan XS™ USB 3.0 hard drive boasts Nero BackItUp & Burn software with full system backup and restore. Also included are Verbatim's Green Button energy-saving software and Formatter hard drive formatting software. As always, Verbatim stands behind the quality of its products with a 7-year limited warranty.

  • Smallest portable hard drive in the industry
  • SuperSpeed USB 3.0 increases transfer speed up to 10x faster than USB 2.0
  • Outfitted with a shock-resistant rubber casing
  • Backwardly compatible with USB 2.0 ports
  • Includes Nero BackItUp & Burn software
  • Includes Verbatim's Green Button energy-saving software
  • Green Button offers 3 sleep/suspend settings, saving power when the drive is not in use
  • Features Verbatim's Formatter software, allowing users to easily format the drive to either FAT32 or HFS+, based on their own requirements.
  • Backed by a 7-year limited warranty
    * Software compatible with Windows operating systems only
Supplier's Site

Technical Specifications

  Verbatim Corporation
Product Category Hard Drives
Product Number 97398
Device Type Hard Drive
Unlock Full Specs
to access all available technical data

Similar Products

Seagate 2.5
Specs
Device Type Hard Drive
Interface SATA III
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Hard Drives - 1805869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Media Format Ssd
Interface Sata iii 6 gb/s
View Details
M.2 SATA SSD -  - MagicRAM, Inc.
MagicRAM, Inc.
Specs
Device Type Hard Drive; Solid State Drive
Interface SATA 3
Mounting Options Integrally Mounted
View Details