Verbatim Corporation LightScribe CD-R 96934

Description
LightScribe CD-R 80MIN 700MB 52X 10pk Blister Burn custom labels, directly to your disc surface - no printer required. LightScribe CD-Recordable media utilizes your disc recorder's laser to burn precise and permanent, iridescent labels on the disc surface. These discs offer 700MB or 80 minutes of CD-quality storage capacity and are compatible with disc burners up to 52X speed. These are one-time record discs, ensuring that your music, images or other data will not be erased. LightScribe CD-Recordable discs are available with gold and color backgrounds allowing you to customize your CD's to suit your personal taste. 700MB/80 minute storage capacity Compatible with CD drives up to 52X speed Burn content, flip and burn label - it's that simple, no printer required Gold disc surface Limited Lifetime Warranty
Description
LightScribe CD-R 80MIN 700MB 52X 10pk Blister Burn custom labels, directly to your disc surface - no printer required. LightScribe CD-Recordable media utilizes your disc recorder's laser to burn precise and permanent, iridescent labels on the disc surface. These discs offer 700MB or 80 minutes of CD-quality storage capacity and are compatible with disc burners up to 52X speed. These are one-time record discs, ensuring that your music, images or other data will not be erased. LightScribe CD-Recordable discs are available with gold and color backgrounds allowing you to customize your CD's to suit your personal taste. 700MB/80 minute storage capacity Compatible with CD drives up to 52X speed Burn content, flip and burn label - it's that simple, no printer required Gold disc surface Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
LightScribe CD-R - 96934 - Verbatim Corporation
Charlotte, NC, USA
LightScribe CD-R
96934
LightScribe CD-R 96934
LightScribe CD-R 80MIN 700MB 52X 10pk Blister Burn custom labels, directly to your disc surface - no printer required. LightScribe CD-Recordable media utilizes your disc recorder's laser to burn precise and permanent, iridescent labels on the disc surface. These discs offer 700MB or 80 minutes of CD-quality storage capacity and are compatible with disc burners up to 52X speed. These are one-time record discs, ensuring that your music, images or other data will not be erased. LightScribe CD-Recordable discs are available with gold and color backgrounds allowing you to customize your CD's to suit your personal taste. 700MB/80 minute storage capacity Compatible with CD drives up to 52X speed Burn content, flip and burn label - it's that simple, no printer required Gold disc surface Limited Lifetime Warranty

LightScribe CD-R 80MIN 700MB 52X 10pk Blister
Burn custom labels, directly to your disc surface - no printer required. LightScribe CD-Recordable media utilizes your disc recorder's laser to burn precise and permanent, iridescent labels on the disc surface. These discs offer 700MB or 80 minutes of CD-quality storage capacity and are compatible with disc burners up to 52X speed. These are one-time record discs, ensuring that your music, images or other data will not be erased. LightScribe CD-Recordable discs are available with gold and color backgrounds allowing you to customize your CD's to suit your personal taste.

  • 700MB/80 minute storage capacity
  • Compatible with CD drives up to 52X speed
  • Burn content, flip and burn label - it's that simple, no printer required
  • Gold disc surface
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Verbatim Corporation
Product Category Optical Storage Media
Product Number 96934
Product Name LightScribe CD-R
Unlock Full Specs
to access all available technical data

Similar Products