Brother TN560 Replacement Laser Cartridge Verbatim offers an extensive range of monochrome (black) laser cartridges. Every cartridge is manufactured to the highest standards, print-tested prior to packaging, and performance is benchmarked against the OEM, guaranteeing quality and consistency, page after page.Every Verbatim laser cartridge is backed by a Limited Lifetime Warranty.
Page Yield: 6,500*
Compatible Hardware: HL 1650, 1650N, 1850, 5040, 5050, 5070, MFC 8420
High quality, crisp text resolution, page after page
Print tested for quality prior to packaging
Limited Lifetime Warranty and protection against printer damage * Yields are based on a 5% area coverage
Brother TN560 Replacement Laser Cartridge
Verbatim offers an extensive range of monochrome (black) laser cartridges. Every cartridge is manufactured to the highest standards, print-tested prior to packaging, and performance is benchmarked against the OEM, guaranteeing quality and consistency, page after page.Every Verbatim laser cartridge is backed by a Limited Lifetime Warranty.
- Page Yield: 6,500*
- Compatible Hardware: HL 1650, 1650N, 1850, 5040, 5050, 5070, MFC 8420
- High quality, crisp text resolution, page after page
- Print tested for quality prior to packaging
- Limited Lifetime Warranty and protection against printer damage
* Yields are based on a 5% area coverage