Mini-Circuits’ ZVA-01243+ is a coaxial, ultra-wideband amplifier offering very flat gain and high dynamic range from 1 to 20 GHz. This model is capable of delivering up to +21 dBm output power at 1 dB compression with 4 dB noise figure and up to +31 dBm IP3. The model supports a wide range of high-dynamic range applications and many systems where high performance over a wide frequency range is needed. It operates on a single +8V supply and offers built-in safety
GAIN BLOCK, 1000-22000 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZVA-01243+ | 3157-ZVA-01243+-ND |
| Product Name | Connectorized 2.92mm, Medium Power Amplifier, 1000 MHz to 22 GHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Frequency Range | 1000 to 22000 MHz | 1000 to 22000 MHz |
| Minimum Gain | 9 dB | 12.3 dB |
| Maximum Gain | 13.4 dB | 12.3 dB |
| Output Power | 17 to 23.6 dBm | 23.6 dBm |