Mini-Circuits RF Filters XLF-73+

Description
9.9GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.9dB 12-VQFN Exposed Pad
Request a Quote Datasheet
Description
9.9GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.9dB 12-VQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-XLF-73+CT-ND - DigiKey
Thief River Falls, MN, United States
9.9GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.9dB 12-VQFN Exposed Pad

9.9GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.9dB 12-VQFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-XLF-73+TR-ND - DigiKey
Thief River Falls, MN, United States
9.9GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.9dB 12-VQFN Exposed Pad

9.9GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.9dB 12-VQFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-XLF-73+DKR-ND - DigiKey
Thief River Falls, MN, United States
9.9GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.9dB 12-VQFN Exposed Pad

9.9GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.9dB 12-VQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
RF Filters - XLF-73+
XLF-73+
RF Filters - XLF-73+ XLF-73+
Manufacturer: Mini-Circuits Win Source Part Number: 904010-XLF-73+ Features: 9.9GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1.9dB 12-VQFN Exposed Pad Package: Reel - TR Package: 12-VQFN Exposed Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-XLF-73+DKR, 3157-XLF-73+TR, 3157-XLF-73+CT

Manufacturer: Mini-Circuits
Win Source Part Number: 904010-XLF-73+
Features: 9.9GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1.9dB 12-VQFN Exposed Pad
Package: Reel - TR
Package: 12-VQFN Exposed Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-XLF-73+DKR, 3157-XLF-73+TR, 3157-XLF-73+CT

Buy Now Datasheet
RF Filters - XLF-73+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
XLF-73+
RF Filters XLF-73+
RF FILTER LOW PASS 9.9GHZ 12VQFN

RF FILTER LOW PASS 9.9GHZ 12VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 3157-XLF-73+CT-ND XLF-73+ XLF-73+
Product Name RF Filters RF Filters - XLF-73+ RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 35.2 - 40.3 GHz Bandpass Filter - MFBP-00159CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to 60000 MHz
View Details
Ceramic Filters: High volume and various mounting configurations -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
RF Filters - 1761-B210LA0S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 21000 MHz
View Details
RF Filters - 3157-EQY-3-63+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Package Type Surface Mount; 8-TFDFN Exposed Pad
View Details
3 suppliers