Mini-Circuits RF Filters - RBP-650+ RBP-650+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 711817-RBP-650+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1534+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 711817-RBP-650+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1534+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - RBP-650+
RBP-650+
RF Filters - RBP-650+ RBP-650+
Manufacturer: Mini-Circuits Win Source Part Number: 711817-RBP-650+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1534+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 711817-RBP-650+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1534+
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
RF Filters - 3157-RBP-650+TR-ND - DigiKey
Thief River Falls, MN, United States
652MHz Center Frequency Band Pass RF Filter (Radio Frequency) 56MHz Bandwidth 8-SMD, No Lead

652MHz Center Frequency Band Pass RF Filter (Radio Frequency) 56MHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF Filters - RBP-650+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
RBP-650+
RF Filters RBP-650+
RF FILTER BAND PASS 652MHZ 8SMD

RF FILTER BAND PASS 652MHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number RBP-650+ 3157-RBP-650+TR-ND RBP-650+
Product Name RF Filters - RBP-650+ RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF8383A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 1.43E6 to 1.47E6 kHz
View Details
Band Stop Filter - 5o29120700 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 0.0 to 3000 MHz
View Details
4380-5020MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 25 Watts (CW) - HRT-BF(4700/640)-Q9S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 650000 kHz
Insertion Loss 1 dB
View Details
Passive GaAs MMIC 7.5 GHz Highpass Filter - MFHP-00028CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 55000 MHz
View Details