Manufacturer: Mini-Circuits
Win Source Part Number: 746745-LFCN-2600+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1603+
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
3.125GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
3.125GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
3.125GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
LTCC LOW PASS FILTER, DC - 2600
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Low Pass Filters |
| Product Number | LFCN-2600+ | 3157-LFCN-2600+DKR-ND | LFCN-2600+ |
| Product Name | Ceramic Filters - LFCN-2600+ | Ceramic Filters | Ceramic Filters |
| Filter Technology | Passive Filter |