2.59GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
2.59GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
2.59GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Manufacturer: Mini-Circuits
Win Source Part Number: 827577-LFCN-2290+
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
LTCC LOW PASS FILTER, DC - 2290
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Low Pass Filters |
| Product Number | 3157-LFCN-2290+CT-ND | LFCN-2290+ | LFCN-2290+ |
| Product Name | Ceramic Filters | Ceramic Filters - LFCN-2290+ | Ceramic Filters |
| Filter Technology | Passive Filter |