Mini-Circuits Ceramic Filters - LFCG-612+ LFCG-612+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 877020-LFCG-612+ Features: 5.5GHz Center Low Pass Ceramic Filter 1.2 GHz 50Ohm 0805 (2012 Metric), 6 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 6 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-LFCG-612+DKR, 3157-LFCG-612+TR, 3157-LFCG-612+CT
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 877020-LFCG-612+ Features: 5.5GHz Center Low Pass Ceramic Filter 1.2 GHz 50Ohm 0805 (2012 Metric), 6 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 6 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-LFCG-612+DKR, 3157-LFCG-612+TR, 3157-LFCG-612+CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - LFCG-612+
LFCG-612+
Ceramic Filters - LFCG-612+ LFCG-612+
Manufacturer: Mini-Circuits Win Source Part Number: 877020-LFCG-612+ Features: 5.5GHz Center Low Pass Ceramic Filter 1.2 GHz 50Ohm 0805 (2012 Metric), 6 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 6 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-LFCG-612+DKR, 3157-LFCG-612+TR, 3157-LFCG-612+CT

Manufacturer: Mini-Circuits
Win Source Part Number: 877020-LFCG-612+
Features: 5.5GHz Center Low Pass Ceramic Filter 1.2 GHz 50Ohm 0805 (2012 Metric), 6 PC Pad
Package: Reel - TR
Package: 0805 (2012 Metric), 6 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-LFCG-612+DKR, 3157-LFCG-612+TR, 3157-LFCG-612+CT

Buy Now Datasheet
RF Filters - 3157-LFCG-612+TR-ND - DigiKey
Thief River Falls, MN, United States
5.5GHz Center Low Pass Ceramic Filter 1.2GHz 50Ohm 0805 (2012 Metric), 6 PC Pad

5.5GHz Center Low Pass Ceramic Filter 1.2GHz 50Ohm 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Filters - 3157-LFCG-612+CT-ND - DigiKey
Thief River Falls, MN, United States
5.5GHz Center Low Pass Ceramic Filter 1.2GHz 50Ohm 0805 (2012 Metric), 6 PC Pad

5.5GHz Center Low Pass Ceramic Filter 1.2GHz 50Ohm 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Filters - 3157-LFCG-612+DKR-ND - DigiKey
Thief River Falls, MN, United States
5.5GHz Center Low Pass Ceramic Filter 1.2GHz 50Ohm 0805 (2012 Metric), 6 PC Pad

5.5GHz Center Low Pass Ceramic Filter 1.2GHz 50Ohm 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
Ceramic Filters - LFCG-612+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCG-612+
Ceramic Filters LFCG-612+
LTCC LOW PASS FILTER, 4900 - 610

LTCC LOW PASS FILTER, 4900 - 610

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number LFCG-612+ 3157-LFCG-612+TR-ND LFCG-612+
Product Name Ceramic Filters - LFCG-612+ RF Filters Ceramic Filters
Filter Technology Passive Filter
Filter Type Low Pass
Fc 5500 MHz 5500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ1903TR13CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5250 MHz
View Details
RF Filters - 1761-B280LB0S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 28000 MHz
View Details
5725-5850MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(5787.5/125)-1735S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 8000 MHz
Insertion Loss 3 dB
View Details
MFBA-00004PSM, Passive GaAs MMIC 8.40-12.50 GHz Bandpass Filter - MFBA-00004PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8400 to 12500 MHz
View Details