Mini-Circuits Ceramic Filters HFCN-8400D+

Description
11GHz Center High Pass Ceramic Filter 4GHz 50Ohm 6-SMD, No Lead
Request a Quote Datasheet
Description
11GHz Center High Pass Ceramic Filter 4GHz 50Ohm 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-HFCN-8400D+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-8400D+DKR-ND
Ceramic Filters 3157-HFCN-8400D+DKR-ND
11GHz Center High Pass Ceramic Filter 4GHz 50Ohm 6-SMD, No Lead

11GHz Center High Pass Ceramic Filter 4GHz 50Ohm 6-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-8400D+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-8400D+TR-ND
Ceramic Filters 3157-HFCN-8400D+TR-ND
11GHz Center High Pass Ceramic Filter 4GHz 50Ohm 6-SMD, No Lead

11GHz Center High Pass Ceramic Filter 4GHz 50Ohm 6-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-8400D+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-8400D+CT-ND
Ceramic Filters 3157-HFCN-8400D+CT-ND
11GHz Center High Pass Ceramic Filter 4GHz 50Ohm 6-SMD, No Lead

11GHz Center High Pass Ceramic Filter 4GHz 50Ohm 6-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - HFCN-8400D+
HFCN-8400D+
Ceramic Filters - HFCN-8400D+ HFCN-8400D+
Manufacturer: Mini-Circuits Win Source Part Number: 723817-HFCN-8400D+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 723817-HFCN-8400D+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Ceramic Filters - HFCN-8400D+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
HFCN-8400D+
Ceramic Filters HFCN-8400D+
LTCC HIGH PASS FILTER, 9000 - 13

LTCC HIGH PASS FILTER, 9000 - 13

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF High Pass Filters
Product Number 3157-HFCN-8400D+DKR-ND HFCN-8400D+ HFCN-8400D+
Product Name Ceramic Filters Ceramic Filters - HFCN-8400D+ Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 17500 - 22200 MHz, 50Ω - BFHK-1982+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 19.7 dB
View Details
2 suppliers
2300-2400 MHz WiFi Cavity Band Pass Filter with TNC-F connectors - AB2350B490-TF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
Band Stop Filter - 5o291651110 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 2000 MHz
View Details