Mini-Circuits Balun ADT2-71T+

Description
RF Balun 5kHz ~ 70MHz 1:2 6-SMD, Flat Leads
Request a Quote Datasheet
Description
RF Balun 5kHz ~ 70MHz 1:2 6-SMD, Flat Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 3157-ADT2-71T+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 5kHz ~ 70MHz 1:2 6-SMD, Flat Leads

RF Balun 5kHz ~ 70MHz 1:2 6-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-ADT2-71T+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 5kHz ~ 70MHz 1:2 6-SMD, Flat Leads

RF Balun 5kHz ~ 70MHz 1:2 6-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-ADT2-71T+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 5kHz ~ 70MHz 1:2 6-SMD, Flat Leads

RF Balun 5kHz ~ 70MHz 1:2 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transformers
Product Number 3157-ADT2-71T+DKR-ND
Product Name Balun
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
SWB Wideband RF Transformers - SWB2010-1-PC SWB2010-1-PCL - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 3-1611476-6 - TE Connectivity
Specs
Mounting Foot
Standards Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details