INSULATED TYPE
STEEL, PLASTIC MATERIAL
1-9/16 INCH
2-1/4 INCH
4/0 AWG CABLE SIZE
10 PER BOX STANDARD PACKAGE
HEIGHT 5/8 INCH
CABLE DIAMETER 1.438 INCH
MOUNTING TYPE WOOD
COLOR SILVER/GRAY
APPLICATION RESIDENTIAL
Minerallac Company
Done
Datasheet
Description
INSULATED TYPE
STEEL, PLASTIC MATERIAL
1-9/16 INCH
2-1/4 INCH
4/0 AWG CABLE SIZE
10 PER BOX STANDARD PACKAGE
HEIGHT 5/8 INCH
CABLE DIAMETER 1.438 INCH
MOUNTING TYPE WOOD
COLOR SILVER/GRAY
APPLICATION RESIDENTIAL
INSULATED TYPE
STEEL, PLASTIC MATERIAL
1-9/16 INCH
2-1/4 INCH
4/0 AWG CABLE SIZE
10 PER BOX STANDARD PACKAGE
HEIGHT 5/8 INCH
CABLE DIAMETER 1.438 INCH
MOUNTING TYPE WOOD
COLOR SILVER/GRAY
APPLICATION RESIDENTIAL