INSULATED TYPE
STEEL, PLASTIC MATERIAL
1-5/16 INCH
3/4 INCH
6 AWG (SERVICE ENTRANCE CABLE), 1/2 INCH (EMT) CABLE SIZE
50 PER BOX STANDARD PACKAGE
DIAMETER 0.718 INCH
MOUNTING TYPE WOOD
COLOR SILVER/GRAY
APPLICATION RESIDENTIAL
INSULATED TYPE
STEEL, PLASTIC MATERIAL
1-5/16 INCH
3/4 INCH
6 AWG (SERVICE ENTRANCE CABLE), 1/2 INCH (EMT) CABLE SIZE