INSULATED TYPE
UNPLATED STEEL MATERIAL
1 INCH
1/2 INCH
(2) 14 TO 12 AWG (ROMEX/NON-METALLIC CABLE) CABLE SIZE
500 PER BOX STANDARD PACKAGE
EIMPACT STAPLES BRAND
COLOR BLUE
Datasheet
Description
INSULATED TYPE
UNPLATED STEEL MATERIAL
1 INCH
1/2 INCH
(2) 14 TO 12 AWG (ROMEX/NON-METALLIC CABLE) CABLE SIZE
500 PER BOX STANDARD PACKAGE
EIMPACT STAPLES BRAND
COLOR BLUE
INSULATED TYPE
UNPLATED STEEL MATERIAL
1 INCH
1/2 INCH
(2) 14 TO 12 AWG (ROMEX/NON-METALLIC CABLE) CABLE SIZE
500 PER BOX STANDARD PACKAGE
EIMPACT STAPLES BRAND
COLOR BLUE
INSULATED TYPE
UNPLATED STEEL MATERIAL
1 INCH
1/2 INCH
(2) 14 TO 12 AWG (ROMEX/NON-METALLIC CABLE) CABLE SIZE