Minerallac Company Drive Bit 92706

Description
HEX TYPE 1 INCH OVERALL LENGTH HEX DRIVE END SHAPE 1/8 INCH BIT SIZE 1/8 BIT SIZE - FRACTIONAL .125 BIT SIZE - DECIMAL SCREW SIZE #6 BIT SIZE - DECIMAL - UOM IN
Datasheet
Description
HEX TYPE 1 INCH OVERALL LENGTH HEX DRIVE END SHAPE 1/8 INCH BIT SIZE 1/8 BIT SIZE - FRACTIONAL .125 BIT SIZE - DECIMAL SCREW SIZE #6 BIT SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 92706 - Minerallac Company
Hampshire, IL, USA
Drive Bit
92706
Drive Bit 92706
HEX TYPE 1 INCH OVERALL LENGTH HEX DRIVE END SHAPE 1/8 INCH BIT SIZE 1/8 BIT SIZE - FRACTIONAL .125 BIT SIZE - DECIMAL SCREW SIZE #6 BIT SIZE - DECIMAL - UOM IN
  • HEX TYPE
  • 1 INCH OVERALL LENGTH
  • HEX DRIVE END SHAPE
  • 1/8 INCH BIT SIZE
  • 1/8 BIT SIZE - FRACTIONAL
  • .125 BIT SIZE - DECIMAL
  • SCREW SIZE #6
  • BIT SIZE - DECIMAL - UOM IN
Datasheet

Technical Specifications

  Minerallac Company
Product Category Driver Bits
Product Number 92706
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products