Minerallac Company Wire Installation Drill Bit 92058

Description
SELF-FEED TYPE STEEL MATERIAL 1/4 INCH SHANK SIZE APPLICATION FOR ANY APPLICATION WHERE DRILLING BEHIND A WALL OF OTHER HARD TO REACH LOCATIONS PACKAGE QUANTITY 1 PER PLASTIC BAG
Datasheet
Description
SELF-FEED TYPE STEEL MATERIAL 1/4 INCH SHANK SIZE APPLICATION FOR ANY APPLICATION WHERE DRILLING BEHIND A WALL OF OTHER HARD TO REACH LOCATIONS PACKAGE QUANTITY 1 PER PLASTIC BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Installation Drill Bit - 92058 - Minerallac Company
Hampshire, IL, USA
Wire Installation Drill Bit
92058
Wire Installation Drill Bit 92058
SELF-FEED TYPE STEEL MATERIAL 1/4 INCH SHANK SIZE APPLICATION FOR ANY APPLICATION WHERE DRILLING BEHIND A WALL OF OTHER HARD TO REACH LOCATIONS PACKAGE QUANTITY 1 PER PLASTIC BAG
  • SELF-FEED TYPE
  • STEEL MATERIAL
  • 1/4 INCH SHANK SIZE
  • APPLICATION FOR ANY APPLICATION WHERE DRILLING BEHIND A WALL OF OTHER HARD TO REACH LOCATIONS
  • PACKAGE QUANTITY 1 PER PLASTIC BAG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 92058
Product Name Wire Installation Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.059 inch (1.5 mm)
OAL 1.57 inch (40 mm)
Material High Speed Steel; Hss
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
SDS-MAX Bits, SDS-MAX Bits - 4 Cutter - 711503-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details
Drill Bit - 91927 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details