Minerallac Company Bell Hanger Drill Bit 92056

Description
DRILL SIZE 3/4 INCH DRILL SIZE - DECIMAL .75 DRILL SIZE - DECIMAL - UOM IN DRILL SIZE - FRACTIONAL 3/4 OVERALL LENGTH 54 INCH TYPE FLEXIBLE PACKAGING QUANTITY 1 FEATURES SELF FEED SCREW POINT
Datasheet
Description
DRILL SIZE 3/4 INCH DRILL SIZE - DECIMAL .75 DRILL SIZE - DECIMAL - UOM IN DRILL SIZE - FRACTIONAL 3/4 OVERALL LENGTH 54 INCH TYPE FLEXIBLE PACKAGING QUANTITY 1 FEATURES SELF FEED SCREW POINT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bell Hanger Drill Bit - 92056 - Minerallac Company
Hampshire, IL, USA
Bell Hanger Drill Bit
92056
Bell Hanger Drill Bit 92056
DRILL SIZE 3/4 INCH DRILL SIZE - DECIMAL .75 DRILL SIZE - DECIMAL - UOM IN DRILL SIZE - FRACTIONAL 3/4 OVERALL LENGTH 54 INCH TYPE FLEXIBLE PACKAGING QUANTITY 1 FEATURES SELF FEED SCREW POINT
  • DRILL SIZE 3/4 INCH
  • DRILL SIZE - DECIMAL .75
  • DRILL SIZE - DECIMAL - UOM IN
  • DRILL SIZE - FRACTIONAL 3/4
  • OVERALL LENGTH 54 INCH
  • TYPE FLEXIBLE
  • PACKAGING QUANTITY 1
  • FEATURES SELF FEED SCREW POINT
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 92056
Product Name Bell Hanger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238502 - RS Components, Ltd.
Specs
Diameter 1.181 inch (30.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Drill Bits, Cobalt - For Metal - 711490-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.453 inch (11.5 mm)
View Details
Masonry Bit - 59992 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details