Minerallac Company Drill Bit 91904

Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 2-5/8 INCH OVERALL LENGTH 1-1/2 INCH FLUTE LENGTH 7/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 7/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 12
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 2-5/8 INCH OVERALL LENGTH 1-1/2 INCH FLUTE LENGTH 7/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 7/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 91904 - Minerallac Company
Hampshire, IL, USA
Drill Bit
91904
Drill Bit 91904
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 2-5/8 INCH OVERALL LENGTH 1-1/2 INCH FLUTE LENGTH 7/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 7/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 12
  • JOBBERS LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 2-5/8 INCH OVERALL LENGTH
  • 1-1/2 INCH FLUTE LENGTH
  • 7/64 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • 7/64 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • APPLICATION GENERAL PURPOSE
  • PACKAGING QUANTITY 12
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 91904
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.134 inch (3.4 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bit - 33313 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Carbide Drills - Stub Length Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details