Minerallac Company Drill Bit 91736

Description
JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 2.5 INCH OVERALL LENGTH 1.437 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.165 INCH SHANK SIZE TWIST FLUTE TYPE #36 DRILL SIZE POINT ANGLE (DEG) 180
Datasheet
Description
JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 2.5 INCH OVERALL LENGTH 1.437 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.165 INCH SHANK SIZE TWIST FLUTE TYPE #36 DRILL SIZE POINT ANGLE (DEG) 180
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hampshire, IL, USA
Drill Bit
91736
Drill Bit 91736
JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 2.5 INCH OVERALL LENGTH 1.437 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.165 INCH SHANK SIZE TWIST FLUTE TYPE #36 DRILL SIZE POINT ANGLE (DEG) 180
  • JOBBER LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 2.5 INCH OVERALL LENGTH
  • 1.437 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.165 INCH SHANK SIZE
  • TWIST FLUTE TYPE
  • #36 DRILL SIZE
  • POINT ANGLE (DEG) 180
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 91736
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.433 inch (11.0 mm)
OAL 5.59 inch (142 mm)
Material Hsco
View Details
Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711452-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.375 inch (34.9 mm)
View Details
Masonry Bit - 59916 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details