Minerallac Company Drill Bit 91617

Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BRIGHT FINISH 4-1/2 INCH OVERALL LENGTH 3-3/16 INCH FLUTE LENGTH 5/16 INCH SHANK SIZE 5/16 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BRIGHT FINISH 4-1/2 INCH OVERALL LENGTH 3-3/16 INCH FLUTE LENGTH 5/16 INCH SHANK SIZE 5/16 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 91617 - Minerallac Company
Hampshire, IL, USA
Drill Bit
91617
Drill Bit 91617
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BRIGHT FINISH 4-1/2 INCH OVERALL LENGTH 3-3/16 INCH FLUTE LENGTH 5/16 INCH SHANK SIZE 5/16 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
  • JOBBERS LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BRIGHT FINISH
  • 4-1/2 INCH OVERALL LENGTH
  • 3-3/16 INCH FLUTE LENGTH
  • 5/16 INCH SHANK SIZE
  • 5/16 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • APPLICATION GENERAL PURPOSE
  • PACKAGING QUANTITY 6
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 91617
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Diameter 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749048 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.866 inch (22.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711217-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.250 inch (31.7 mm)
View Details
Hole Saw - 86268 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Hole Saw
View Details