Minerallac Company Drill Bit 91602

Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL TWO TONE FINISH 2 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH 5/64 INCH SHANK SIZE 5/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 12
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL TWO TONE FINISH 2 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH 5/64 INCH SHANK SIZE 5/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 91602 - Minerallac Company
Hampshire, IL, USA
Drill Bit
91602
Drill Bit 91602
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL TWO TONE FINISH 2 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH 5/64 INCH SHANK SIZE 5/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 12
  • JOBBERS LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • TWO TONE FINISH
  • 2 INCH OVERALL LENGTH
  • 1 INCH FLUTE LENGTH
  • 5/64 INCH SHANK SIZE
  • 5/64 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • APPLICATION GENERAL PURPOSE
  • PACKAGING QUANTITY 12
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 91602
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Diameter 0.078 inch (2.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 182016 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 1.69 inch (43 mm)
Material High Speed Steel; High Speed Steel
# of Pieces 1
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Drill Bits, Titanium Nitride Coated - For Wood/ Metal - 711385-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
Wire Installation Drill Bit - 82303 - Minerallac Company
Specs
Product Drill
Units Fractional
Diameter 0.188 inch (4.8 mm)
View Details