Minerallac Company Knife Blade 90228

Description
STRAIGHT EDGE TYPE STEEL MATERIAL 2-3/8 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 0.02 INCH BLADE THICKNESS QUICKBLADE[TM] BRAND USED ON 90215 QUICK CHANGE BLADE
Datasheet
Description
STRAIGHT EDGE TYPE STEEL MATERIAL 2-3/8 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 0.02 INCH BLADE THICKNESS QUICKBLADE[TM] BRAND USED ON 90215 QUICK CHANGE BLADE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knife Blade - 90228 - Minerallac Company
Hampshire, IL, USA
Knife Blade
90228
Knife Blade 90228
STRAIGHT EDGE TYPE STEEL MATERIAL 2-3/8 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 0.02 INCH BLADE THICKNESS QUICKBLADE[TM] BRAND USED ON 90215 QUICK CHANGE BLADE
  • STRAIGHT EDGE TYPE
  • STEEL MATERIAL
  • 2-3/8 INCH BLADE LENGTH
  • 3/4 INCH BLADE WIDTH
  • 0.02 INCH BLADE THICKNESS
  • QUICKBLADE[TM] BRAND
  • USED ON 90215 QUICK CHANGE BLADE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Knife Blades
Product Number 90228
Product Name Knife Blade
Unlock Full Specs
to access all available technical data

Similar Products