Minerallac Company Reciprocating Saw Blade 86660

Description
STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 1 INCH BLADE WIDTH NON-METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS STRAIGHT TEETH TYPE 6 TEETH PER INCH APPLICATION PLASTER WITH METAL LATH PACKAGING QUANTITY 5 PER PACK
Datasheet
Description
STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 1 INCH BLADE WIDTH NON-METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS STRAIGHT TEETH TYPE 6 TEETH PER INCH APPLICATION PLASTER WITH METAL LATH PACKAGING QUANTITY 5 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 86660 - Minerallac Company
Hampshire, IL, USA
Reciprocating Saw Blade
86660
Reciprocating Saw Blade 86660
STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 1 INCH BLADE WIDTH NON-METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS STRAIGHT TEETH TYPE 6 TEETH PER INCH APPLICATION PLASTER WITH METAL LATH PACKAGING QUANTITY 5 PER PACK
  • STRAIGHT BACK TYPE
  • BI-METAL MATERIAL
  • 6 INCH BLADE LENGTH
  • 1 INCH BLADE WIDTH
  • NON-METAL CUT MATERIAL
  • 0.042 INCH BLADE THICKNESS
  • STRAIGHT TEETH TYPE
  • 6 TEETH PER INCH
  • APPLICATION PLASTER WITH METAL LATH
  • PACKAGING QUANTITY 5 PER PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Saw Blades
Product Number 86660
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products