Minerallac Company Hole Saw 86304

Description
CONSTANT PITCH TYPE STEEL, COPPER, ALUMINUM CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 6-7/8 INCH DIAMETER 1-3/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER 7/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE CUTTING SIZE 1.5 INCH ARBOR SIZE 5/8 INCH-18 TPI APPLICATION ACOUSTIC TILE, BRICK, CAST IRON, CEMENT BOARD, CERAMICS, CINDERBLOCK, COMPOSITES, COMPUTER FLOORING, FIBERGLASS, HARDENED STEEL, PARTICLEBOARD, ASBESTOS BOARD AND FORMICA
Datasheet
Description
CONSTANT PITCH TYPE STEEL, COPPER, ALUMINUM CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 6-7/8 INCH DIAMETER 1-3/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER 7/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE CUTTING SIZE 1.5 INCH ARBOR SIZE 5/8 INCH-18 TPI APPLICATION ACOUSTIC TILE, BRICK, CAST IRON, CEMENT BOARD, CERAMICS, CINDERBLOCK, COMPOSITES, COMPUTER FLOORING, FIBERGLASS, HARDENED STEEL, PARTICLEBOARD, ASBESTOS BOARD AND FORMICA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 86304 - Minerallac Company
Hampshire, IL, USA
Hole Saw
86304
Hole Saw 86304
CONSTANT PITCH TYPE STEEL, COPPER, ALUMINUM CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 6-7/8 INCH DIAMETER 1-3/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER 7/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE CUTTING SIZE 1.5 INCH ARBOR SIZE 5/8 INCH-18 TPI APPLICATION ACOUSTIC TILE, BRICK, CAST IRON, CEMENT BOARD, CERAMICS, CINDERBLOCK, COMPOSITES, COMPUTER FLOORING, FIBERGLASS, HARDENED STEEL, PARTICLEBOARD, ASBESTOS BOARD AND FORMICA
  • CONSTANT PITCH TYPE
  • STEEL, COPPER, ALUMINUM CUT MATERIAL
  • CARBIDE GRIT BLADE MATERIAL
  • 6-7/8 INCH DIAMETER
  • 1-3/8 INCH CUTTING DEPTH
  • 1/4 INCH PILOT DRILL DIAMETER
  • 7/16 INCH ARBOR SHANK SIZE
  • STRAIGHT ARBOR SHANK TYPE
  • CUTTING SIZE 1.5 INCH
  • ARBOR SIZE 5/8 INCH-18 TPI
  • APPLICATION ACOUSTIC TILE, BRICK, CAST IRON, CEMENT BOARD, CERAMICS, CINDERBLOCK, COMPOSITES, COMPUTER FLOORING, FIBERGLASS, HARDENED STEEL, PARTICLEBOARD, ASBESTOS BOARD AND FORMICA
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 86304
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749054 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.126 inch (54.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
HSS Power Tap and Drill Bit Set - SST+ Drill Bits - Walter Surface Technologies
Specs
Product Drill Set
Units Fractional; Metric
Drill Type Combination Drill / Tap
View Details
ADPN31 120°point angle, 3.175mm shank Drill Bit - ADPN31-0025 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Non-Ferrous Materials
View Details