Minerallac Company Hole Saw 86303

Description
CONSTANT PITCH TYPE STEEL, COPPER, ALUMINUM CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 6-5/8 INCH DIAMETER 1-3/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER 7/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE CUTTING SIZE 1.5 INCH ARBOR SIZE 5/8 INCH-18 TPI APPLICATION ACOUSTIC TILE, BRICK, CAST IRON, CEMENT BOARD, CERAMICS, CINDERBLOCK, COMPOSITES, COMPUTER FLOORING, FIBERGLASS, HARDENED STEEL, PARTICLEBOARD, ASBESTOS BOARD AND FORMICA
Datasheet
Description
CONSTANT PITCH TYPE STEEL, COPPER, ALUMINUM CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 6-5/8 INCH DIAMETER 1-3/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER 7/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE CUTTING SIZE 1.5 INCH ARBOR SIZE 5/8 INCH-18 TPI APPLICATION ACOUSTIC TILE, BRICK, CAST IRON, CEMENT BOARD, CERAMICS, CINDERBLOCK, COMPOSITES, COMPUTER FLOORING, FIBERGLASS, HARDENED STEEL, PARTICLEBOARD, ASBESTOS BOARD AND FORMICA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 86303 - Minerallac Company
Hampshire, IL, USA
Hole Saw
86303
Hole Saw 86303
CONSTANT PITCH TYPE STEEL, COPPER, ALUMINUM CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 6-5/8 INCH DIAMETER 1-3/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER 7/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE CUTTING SIZE 1.5 INCH ARBOR SIZE 5/8 INCH-18 TPI APPLICATION ACOUSTIC TILE, BRICK, CAST IRON, CEMENT BOARD, CERAMICS, CINDERBLOCK, COMPOSITES, COMPUTER FLOORING, FIBERGLASS, HARDENED STEEL, PARTICLEBOARD, ASBESTOS BOARD AND FORMICA
  • CONSTANT PITCH TYPE
  • STEEL, COPPER, ALUMINUM CUT MATERIAL
  • CARBIDE GRIT BLADE MATERIAL
  • 6-5/8 INCH DIAMETER
  • 1-3/8 INCH CUTTING DEPTH
  • 1/4 INCH PILOT DRILL DIAMETER
  • 7/16 INCH ARBOR SHANK SIZE
  • STRAIGHT ARBOR SHANK TYPE
  • CUTTING SIZE 1.5 INCH
  • ARBOR SIZE 5/8 INCH-18 TPI
  • APPLICATION ACOUSTIC TILE, BRICK, CAST IRON, CEMENT BOARD, CERAMICS, CINDERBLOCK, COMPOSITES, COMPUTER FLOORING, FIBERGLASS, HARDENED STEEL, PARTICLEBOARD, ASBESTOS BOARD AND FORMICA
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 86303
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749048 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.866 inch (22.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Wood Spade Bit - 85020 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
Carbide Drills - Straight Flute Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Spade Drill
View Details