Minerallac Company Hole Saw 86302

Description
CONSTANT PITCH TYPE STEEL, COPPER, ALUMINUM CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 6-3/8 INCH DIAMETER 1-3/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER 7/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE APPLICATION LATH, PLASTER AND CEILING TILE
Datasheet
Description
CONSTANT PITCH TYPE STEEL, COPPER, ALUMINUM CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 6-3/8 INCH DIAMETER 1-3/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER 7/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE APPLICATION LATH, PLASTER AND CEILING TILE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 86302 - Minerallac Company
Hampshire, IL, USA
Hole Saw
86302
Hole Saw 86302
CONSTANT PITCH TYPE STEEL, COPPER, ALUMINUM CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 6-3/8 INCH DIAMETER 1-3/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER 7/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE APPLICATION LATH, PLASTER AND CEILING TILE
  • CONSTANT PITCH TYPE
  • STEEL, COPPER, ALUMINUM CUT MATERIAL
  • CARBIDE GRIT BLADE MATERIAL
  • 6-3/8 INCH DIAMETER
  • 1-3/8 INCH CUTTING DEPTH
  • 1/4 INCH PILOT DRILL DIAMETER
  • 7/16 INCH ARBOR SHANK SIZE
  • STRAIGHT ARBOR SHANK TYPE
  • APPLICATION LATH, PLASTER AND CEILING TILE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 86302
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bits - 213196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.201 inch (5.1 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Spotting Drill - SD-110 - Reid Supply
Specs
Product Drill
Drill Type Spot Drill
Diameter 0.252 inch (6.4 mm)
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details