Minerallac Company Hole Saw 86214

Description
VARIABLE PITCH TYPE 4-1/2 INCH, 2-3/4 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 7/8 INCH DIAMETER 1-1/2 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER 1/4 INCH, 7/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE 5 NUMBER OF TEETH PER INCH ARBOR SIZE 1/2 INCH-20 TPI USED ON M24/M24K/M44/M44K ARBOR
Datasheet
Description
VARIABLE PITCH TYPE 4-1/2 INCH, 2-3/4 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 7/8 INCH DIAMETER 1-1/2 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER 1/4 INCH, 7/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE 5 NUMBER OF TEETH PER INCH ARBOR SIZE 1/2 INCH-20 TPI USED ON M24/M24K/M44/M44K ARBOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 86214 - Minerallac Company
Hampshire, IL, USA
Hole Saw
86214
Hole Saw 86214
VARIABLE PITCH TYPE 4-1/2 INCH, 2-3/4 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 7/8 INCH DIAMETER 1-1/2 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER 1/4 INCH, 7/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE 5 NUMBER OF TEETH PER INCH ARBOR SIZE 1/2 INCH-20 TPI USED ON M24/M24K/M44/M44K ARBOR
  • VARIABLE PITCH TYPE
  • 4-1/2 INCH, 2-3/4 INCH PILOT DRILL LENGTH
  • STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 7/8 INCH DIAMETER
  • 1-1/2 INCH CUTTING DEPTH
  • 1/4 INCH PILOT DRILL DIAMETER
  • 1/4 INCH, 7/16 INCH ARBOR SHANK SIZE
  • STRAIGHT ARBOR SHANK TYPE
  • 5 NUMBER OF TEETH PER INCH
  • ARBOR SIZE 1/2 INCH-20 TPI
  • USED ON M24/M24K/M44/M44K ARBOR
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 86214
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Forstner Bit - 86922 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Forstner
View Details
Carbide Drills - Straight Flute Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Spade Drill
View Details