Minerallac Company Wood Spade Bit 85009

Description
SOLID TYPE STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 9/16 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED, FORGED PROCESS
Datasheet
Description
SOLID TYPE STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 9/16 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED, FORGED PROCESS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 85009 - Minerallac Company
Hampshire, IL, USA
Wood Spade Bit
85009
Wood Spade Bit 85009
SOLID TYPE STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 9/16 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED, FORGED PROCESS
  • SOLID TYPE
  • STEEL MATERIAL
  • POLISHED FINISH
  • 6 INCH OVERALL LENGTH
  • 9/16 INCH MAX. BORE DIAMETER
  • HEX SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • HEAT TREATED, FORGED PROCESS
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 85009
Product Name Wood Spade Bit
Product Drill
Units Fractional
Drill Type Wood Bit
Cutting Application Wood
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Drill Bits - 213770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.161 inch (4.1 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details
Carbide 3-Flute Twist Drill with Reinforced Shank - Style C - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details