Minerallac Company Wire Installation Drill Bit 82305

Description
FLEXIBLE TYPE MIDDLE CARBON STEEL MATERIAL POLISHED FINISH 18 INCH OVERALL LENGTH 3.39 INCH FLUTE LENGTH ROUND SHANK TYPE 5/16 INCH DIA SHANK SIZE HEAT TREATED PROCESS 5/16 INCH DRILL SIZE 82 DEGREE POINT ANGLE NUMBER OF PIECES 1 APPLICATION TO DRILL INTO WOOD PACKAGING QUANTITY 1 PER PLASTIC BAG
Datasheet
Description
FLEXIBLE TYPE MIDDLE CARBON STEEL MATERIAL POLISHED FINISH 18 INCH OVERALL LENGTH 3.39 INCH FLUTE LENGTH ROUND SHANK TYPE 5/16 INCH DIA SHANK SIZE HEAT TREATED PROCESS 5/16 INCH DRILL SIZE 82 DEGREE POINT ANGLE NUMBER OF PIECES 1 APPLICATION TO DRILL INTO WOOD PACKAGING QUANTITY 1 PER PLASTIC BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Installation Drill Bit - 82305 - Minerallac Company
Hampshire, IL, USA
Wire Installation Drill Bit
82305
Wire Installation Drill Bit 82305
FLEXIBLE TYPE MIDDLE CARBON STEEL MATERIAL POLISHED FINISH 18 INCH OVERALL LENGTH 3.39 INCH FLUTE LENGTH ROUND SHANK TYPE 5/16 INCH DIA SHANK SIZE HEAT TREATED PROCESS 5/16 INCH DRILL SIZE 82 DEGREE POINT ANGLE NUMBER OF PIECES 1 APPLICATION TO DRILL INTO WOOD PACKAGING QUANTITY 1 PER PLASTIC BAG
  • FLEXIBLE TYPE
  • MIDDLE CARBON STEEL MATERIAL
  • POLISHED FINISH
  • 18 INCH OVERALL LENGTH
  • 3.39 INCH FLUTE LENGTH
  • ROUND SHANK TYPE
  • 5/16 INCH DIA SHANK SIZE
  • HEAT TREATED PROCESS
  • 5/16 INCH DRILL SIZE
  • 82 DEGREE POINT ANGLE
  • NUMBER OF PIECES 1
  • APPLICATION TO DRILL INTO WOOD
  • PACKAGING QUANTITY 1 PER PLASTIC BAG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 82305
Product Name Wire Installation Drill Bit
Product Drill
Units Fractional
Diameter 0.312 inch (7.9 mm)
Shank Round
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Drill Bits - 182024 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 4.41 inch (112 mm)
Material High Speed Steel; High Speed Steel
View Details
E-Z LOK™ Drill - HSS - 9/32 - 40765 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 9/32
View Details
Auger Drill Bit - 81806 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Auger Drill Bit
View Details