Minerallac Company Wire Installation Drill Bit 82303

Description
EXTRA LENGTH TYPE MIDDLE CARBON STEEL MATERIAL POLISHED FINISH 18 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH ROUND SHANK TYPE 3/16 INCH SHANK SIZE 3/16 INCH DRILL SIZE POINT TYPE NON-SCREW TIP POINT ANGLE (DEG) 82
Datasheet
Description
EXTRA LENGTH TYPE MIDDLE CARBON STEEL MATERIAL POLISHED FINISH 18 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH ROUND SHANK TYPE 3/16 INCH SHANK SIZE 3/16 INCH DRILL SIZE POINT TYPE NON-SCREW TIP POINT ANGLE (DEG) 82
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Installation Drill Bit - 82303 - Minerallac Company
Hampshire, IL, USA
Wire Installation Drill Bit
82303
Wire Installation Drill Bit 82303
EXTRA LENGTH TYPE MIDDLE CARBON STEEL MATERIAL POLISHED FINISH 18 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH ROUND SHANK TYPE 3/16 INCH SHANK SIZE 3/16 INCH DRILL SIZE POINT TYPE NON-SCREW TIP POINT ANGLE (DEG) 82
  • EXTRA LENGTH TYPE
  • MIDDLE CARBON STEEL MATERIAL
  • POLISHED FINISH
  • 18 INCH OVERALL LENGTH
  • 3 INCH FLUTE LENGTH
  • ROUND SHANK TYPE
  • 3/16 INCH SHANK SIZE
  • 3/16 INCH DRILL SIZE
  • POINT TYPE NON-SCREW TIP
  • POINT ANGLE (DEG) 82
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 82303
Product Name Wire Installation Drill Bit
Product Drill
Units Fractional
Diameter 0.188 inch (4.8 mm)
Shank Round
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.34 inch (34 mm)
Material Hsco
View Details
Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711318-A-5 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
Hole Saw - 86244 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Hole Saw
View Details