Minerallac Company Screwdriver Bit 69005

Description
STEEL MATERIAL 5/32 INCH TO 3/16 INCH SIZE 2 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE 1/4 INCH SHANK DIAMETER SOCKET PIN SCREWDRIVER BIT TYPE MEGAPRO[R] BRAND PACKAGING QUANTITY 1 PER BAG
Datasheet
Description
STEEL MATERIAL 5/32 INCH TO 3/16 INCH SIZE 2 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE 1/4 INCH SHANK DIAMETER SOCKET PIN SCREWDRIVER BIT TYPE MEGAPRO[R] BRAND PACKAGING QUANTITY 1 PER BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bit - 69005 - Minerallac Company
Hampshire, IL, USA
Screwdriver Bit
69005
Screwdriver Bit 69005
STEEL MATERIAL 5/32 INCH TO 3/16 INCH SIZE 2 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE 1/4 INCH SHANK DIAMETER SOCKET PIN SCREWDRIVER BIT TYPE MEGAPRO[R] BRAND PACKAGING QUANTITY 1 PER BAG
  • STEEL MATERIAL
  • 5/32 INCH TO 3/16 INCH SIZE
  • 2 INCH OVERALL LENGTH
  • 1/4 INCH WIDTH ACROSS FLAT
  • HEX SHANK TYPE
  • 1/4 INCH SHANK DIAMETER
  • SOCKET PIN SCREWDRIVER BIT TYPE
  • MEGAPRO[R] BRAND
  • PACKAGING QUANTITY 1 PER BAG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Driver Bits
Product Number 69005
Product Name Screwdriver Bit
Unlock Full Specs
to access all available technical data

Similar Products

Drive Bit - 1-P3 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
View Details
Drive Bit - 48-32-4472 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
View Details