STEEL MATERIAL
T27H, T30H SIZE
2 INCH OVERALL LENGTH
1/4 INCH WIDTH ACROSS FLAT
HEX SHANK TYPE
1/4 INCH SHANK DIAMETER
STAR SCREWDRIVER BIT TYPE
MEGAPRO[R] BRAND
PACKAGING QUANTITY 1 PER BAG
Minerallac Company
Done
Datasheet
Description
STEEL MATERIAL
T27H, T30H SIZE
2 INCH OVERALL LENGTH
1/4 INCH WIDTH ACROSS FLAT
HEX SHANK TYPE
1/4 INCH SHANK DIAMETER
STAR SCREWDRIVER BIT TYPE
MEGAPRO[R] BRAND
PACKAGING QUANTITY 1 PER BAG
STEEL MATERIAL
T27H, T30H SIZE
2 INCH OVERALL LENGTH
1/4 INCH WIDTH ACROSS FLAT
HEX SHANK TYPE
1/4 INCH SHANK DIAMETER
STAR SCREWDRIVER BIT TYPE
MEGAPRO[R] BRAND
PACKAGING QUANTITY 1 PER BAG