GRIPPING TYPE
ACRYLIC KNIT SHELL MATERIAL
XL SIZE
LATEX COATED FINISH
GRAY, BLUE COLOR
AUTOMOTIVE, CAMPING, CONSTRUCTION AND HARDWARE, DELIVERY, FARM AND RANCH, GARDENING, LANDSCAPING, RECREATION APPLICATION
KNIT WRIST CUFF TYPE
GRIPPING TYPE
ACRYLIC KNIT SHELL MATERIAL
XL SIZE
LATEX COATED FINISH
GRAY, BLUE COLOR
AUTOMOTIVE, CAMPING, CONSTRUCTION AND HARDWARE, DELIVERY, FARM AND RANCH, GARDENING, LANDSCAPING, RECREATION APPLICATION
KNIT WRIST CUFF TYPE
GRIPPING TYPE
ACRYLIC KNIT SHELL MATERIAL
XL SIZE
LATEX COATED FINISH
GRAY, BLUE COLOR
AUTOMOTIVE, CAMPING, CONSTRUCTION AND HARDWARE, DELIVERY, FARM AND RANCH, GARDENING, LANDSCAPING, RECREATION APPLICATION
GRIPPING TYPE
ACRYLIC KNIT SHELL MATERIAL
XL SIZE
LATEX COATED FINISH
GRAY, BLUE COLOR
AUTOMOTIVE, CAMPING, CONSTRUCTION AND HARDWARE, DELIVERY, FARM AND RANCH, GARDENING, LANDSCAPING, RECREATION APPLICATION
KNIT WRIST CUFF TYPE
GRIPPING TYPE
ACRYLIC KNIT SHELL MATERIAL
XL SIZE
LATEX COATED FINISH
GRAY, BLUE COLOR
AUTOMOTIVE, CAMPING, CONSTRUCTION AND HARDWARE, DELIVERY, FARM AND RANCH, GARDENING, LANDSCAPING, RECREATION APPLICATION
KNIT WRIST CUFF TYPE
Datasheet
Technical Specifications
Minerallac Company
Product Category
Safety Clothing
Product Number
67655
Product Name
Gloves
Clothing Type
Gloves
Unlock Full Specs
to access all available technical data
Similar Products
CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)