Minerallac Company Masonry Bit 59912

Description
ROTARY TYPE STEEL MATERIAL BLACK OXIDE, GOLD (HEAD) FINISH 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 0.25 INCH SHANK SIZE 5/16 INCH DRILL SIZE APPLICATION TILE, BRICK, BLOCK OR CEMENT POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1 PER BAG
Datasheet
Description
ROTARY TYPE STEEL MATERIAL BLACK OXIDE, GOLD (HEAD) FINISH 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 0.25 INCH SHANK SIZE 5/16 INCH DRILL SIZE APPLICATION TILE, BRICK, BLOCK OR CEMENT POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1 PER BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - 59912 - Minerallac Company
Hampshire, IL, USA
Masonry Bit
59912
Masonry Bit 59912
ROTARY TYPE STEEL MATERIAL BLACK OXIDE, GOLD (HEAD) FINISH 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 0.25 INCH SHANK SIZE 5/16 INCH DRILL SIZE APPLICATION TILE, BRICK, BLOCK OR CEMENT POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1 PER BAG
  • ROTARY TYPE
  • STEEL MATERIAL
  • BLACK OXIDE, GOLD (HEAD) FINISH
  • 6 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 0.25 INCH SHANK SIZE
  • 5/16 INCH DRILL SIZE
  • APPLICATION TILE, BRICK, BLOCK OR CEMENT
  • POINT TYPE TUNGSTEN CARBIDE
  • PACKAGING QUANTITY 1 PER BAG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 59912
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Cutting Application Masonry
Diameter 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.93 inch (49 mm)
Material Hsco
View Details
Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Drill Bits, General Purpose - For Wood/ Metal/ Plastic - 711333-B - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
Masonry Bit - 59910 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details