Minerallac Company Masonry Bit 59722

Description
ROTARY PERCUSSION TYPE STEEL MATERIAL PLAIN FINISH 4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/16 INCH SHANK SIZE 3/16 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION CONCRETE, BRICK, BLOCK POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1
Datasheet
Description
ROTARY PERCUSSION TYPE STEEL MATERIAL PLAIN FINISH 4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/16 INCH SHANK SIZE 3/16 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION CONCRETE, BRICK, BLOCK POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - 59722 - Minerallac Company
Hampshire, IL, USA
Masonry Bit
59722
Masonry Bit 59722
ROTARY PERCUSSION TYPE STEEL MATERIAL PLAIN FINISH 4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/16 INCH SHANK SIZE 3/16 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION CONCRETE, BRICK, BLOCK POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1
  • ROTARY PERCUSSION TYPE
  • STEEL MATERIAL
  • PLAIN FINISH
  • 4 INCH OVERALL LENGTH
  • 2-1/2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 3/16 INCH SHANK SIZE
  • 3/16 INCH DRILL SIZE
  • RELTON[TM] BRAND
  • APPLICATION CONCRETE, BRICK, BLOCK
  • POINT TYPE TUNGSTEN CARBIDE
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 59722
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Cutting Application Masonry
Diameter 0.188 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749060 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.016 inch (102.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711227-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.156 inch (4.0 mm)
View Details
Auger Drill Bit - 80618 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Auger Drill Bit
View Details