Minerallac Company Screwdriver Bit 38996

Description
STEEL MATERIAL T30H SIZE 1 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE 1/4 INCH SHANK DIAMETER TORX, STAR PIN SCREWDRIVER BIT TYPE SCREW SIZE M6 BLADE LENGTH 0.5 INCH PACKAGING QUANTITY 1 PER BAG
Datasheet
Description
STEEL MATERIAL T30H SIZE 1 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE 1/4 INCH SHANK DIAMETER TORX, STAR PIN SCREWDRIVER BIT TYPE SCREW SIZE M6 BLADE LENGTH 0.5 INCH PACKAGING QUANTITY 1 PER BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bit - 38996 - Minerallac Company
Hampshire, IL, USA
Screwdriver Bit
38996
Screwdriver Bit 38996
STEEL MATERIAL T30H SIZE 1 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE 1/4 INCH SHANK DIAMETER TORX, STAR PIN SCREWDRIVER BIT TYPE SCREW SIZE M6 BLADE LENGTH 0.5 INCH PACKAGING QUANTITY 1 PER BAG
  • STEEL MATERIAL
  • T30H SIZE
  • 1 INCH OVERALL LENGTH
  • 1/4 INCH WIDTH ACROSS FLAT
  • HEX SHANK TYPE
  • 1/4 INCH SHANK DIAMETER
  • TORX, STAR PIN SCREWDRIVER BIT TYPE
  • SCREW SIZE M6
  • BLADE LENGTH 0.5 INCH
  • PACKAGING QUANTITY 1 PER BAG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Driver Bits
Product Number 38996
Product Name Screwdriver Bit
Unlock Full Specs
to access all available technical data

Similar Products

Drive Bit - 200-P3 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
View Details
Snap-on Industrial Brands
View Details
Drive Bit - 48-32-4482 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
View Details