Minerallac Company Drive Bit 38404

Description
PHILLIPS TYPE STEEL MATERIAL 4 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE HEX DRIVE END SHAPE #1 BIT SIZE SHANK SHAPE HEX PACKAGING QUANTITY 1 PER BAG
Datasheet
Description
PHILLIPS TYPE STEEL MATERIAL 4 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE HEX DRIVE END SHAPE #1 BIT SIZE SHANK SHAPE HEX PACKAGING QUANTITY 1 PER BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 38404 - Minerallac Company
Hampshire, IL, USA
Drive Bit
38404
Drive Bit 38404
PHILLIPS TYPE STEEL MATERIAL 4 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE HEX DRIVE END SHAPE #1 BIT SIZE SHANK SHAPE HEX PACKAGING QUANTITY 1 PER BAG
  • PHILLIPS TYPE
  • STEEL MATERIAL
  • 4 INCH OVERALL LENGTH
  • 1/4 INCH DRIVE END SIZE
  • HEX DRIVE END SHAPE
  • #1 BIT SIZE
  • SHANK SHAPE HEX
  • PACKAGING QUANTITY 1 PER BAG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Driver Bits
Product Number 38404
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products

Drive Bit - 1-P2 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
View Details
Drive Bit - 48-32-4713 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
View Details