SQUARE TYPE
STEEL MATERIAL
3 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
HEX DRIVE END SHAPE
#2 BIT SIZE
SCREW SIZE #8 TO #10
PACKAGING TYPE PLASTIC BAG
Minerallac Company
Done
Datasheet
Description
SQUARE TYPE
STEEL MATERIAL
3 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
HEX DRIVE END SHAPE
#2 BIT SIZE
SCREW SIZE #8 TO #10
PACKAGING TYPE PLASTIC BAG
SQUARE TYPE
STEEL MATERIAL
3 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
HEX DRIVE END SHAPE
#2 BIT SIZE
SCREW SIZE #8 TO #10
PACKAGING TYPE PLASTIC BAG