Minerallac Company Drive Bit 38203-5

Description
SQUARE TYPE STEEL MATERIAL 3 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE HEX DRIVE END SHAPE #2 BIT SIZE SCREW SIZE #8 TO #10 PACKAGING QUANTITY 5 PER CLAMSHELL
Datasheet
Description
SQUARE TYPE STEEL MATERIAL 3 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE HEX DRIVE END SHAPE #2 BIT SIZE SCREW SIZE #8 TO #10 PACKAGING QUANTITY 5 PER CLAMSHELL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 38203-5 - Minerallac Company
Hampshire, IL, USA
Drive Bit
38203-5
Drive Bit 38203-5
SQUARE TYPE STEEL MATERIAL 3 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE HEX DRIVE END SHAPE #2 BIT SIZE SCREW SIZE #8 TO #10 PACKAGING QUANTITY 5 PER CLAMSHELL
  • SQUARE TYPE
  • STEEL MATERIAL
  • 3 INCH OVERALL LENGTH
  • 1/4 INCH DRIVE END SIZE
  • HEX DRIVE END SHAPE
  • #2 BIT SIZE
  • SCREW SIZE #8 TO #10
  • PACKAGING QUANTITY 5 PER CLAMSHELL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Driver Bits
Product Number 38203-5
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products